EN
  • EN
  • DE

ADP1614ACPZ-1.3-R7

Part No ADP1614ACPZ-1.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 4A 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 20V
Output Current 4A (Switch)
Frequency - Switching 1.3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 083547-ADP1614ACPZ-1.3-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1614ACPZ-1.3-R7 CAD Model

Description

The ADP1614ACPZ-1.3-R7 is a high-performance, step-up DC-DC switching converter designed by Analog Devices Inc. for a wide range of applications. This compact, integrated circuit is engineered to provide an efficient power conversion solution with a fixed output voltage of 1.3V. It is ideal for portable devices that require a small, efficient, and reliable power source.

Key Features:

  • High Efficiency: The ADP1614ACPZ-1.3-R7 features a high-efficiency conversion rate, which is crucial for maximizing battery life in portable applications.
  • Adjustable Output Voltage: While the device provides a fixed 1.3V output, it also offers the flexibility to adjust the output voltage as needed for specific applications via external components.
  • Wide Input Voltage Range: It operates over a wide input voltage range, making it suitable for various battery technologies and configurations.
  • Integrated Switches: The device includes integrated power switches, which help to reduce the number of external components required, saving space and cost.
  • Small Package: The ADP1614ACPZ-1.3-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) which is ideal for space-constrained applications.
  • Over-Temperature Protection: It features built-in over-temperature protection to safeguard the device and the system it powers from damage due to excessive heat.

Applications:

The ADP1614ACPZ-1.3-R7 is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Handheld Devices
  • Wireless Peripherals
  • Medical Devices
  • Energy Harvesting Systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADP1614ACPZ-1.3-R7 is no exception. This product is manufactured to meet the highest industry standards, ensuring consistent performance and longevity in your application.

Ordering Information:

The ADP1614ACPZ-1.3-R7 is available in tape and reel packaging, denoted by the -R7 suffix, to facilitate automated assembly processes. For detailed ordering and shipping information, or to request samples, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0364 $56.2912
18+ $5.7734 $103.9212
27+ $5.5930 $151.0110
37+ $5.4126 $200.2662
48+ $5.2322 $251.1456
64+ $4.6909 $300.2176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess