EN
  • EN
  • DE

ADM1270ACPZ-R2

Part No ADM1270ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description HIGH VOLTAGE CURRENT LIMIT / Hot Swap Controller 1 Channel General Purpose 16-LFCSP-WQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Voltage - Supply 4V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 360 µA
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADM1270ACPZ-R2TR,505-ADM1270ACPZ-R2DKR,505-ADM1270ACPZ-R2CT
Standard Package 250
Win Source Part Number 1320405-ADM1270ACPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADM1270ACPZ-R2 CAD Model

Description

ADM1270ACPZ-R2: High-Voltage Input Protection Device

The ADM1270ACPZ-R2 is a cutting-edge protection device manufactured by Analog Devices Inc., designed to safeguard your system from high-voltage input surges and other related electrical anomalies. This robust component is an essential addition to any design requiring reliable power supply protection, particularly in industrial, communications, and server applications.

Key Features

  • Wide Operating Voltage Range: The device is capable of handling input voltages from 3.5V to 60V, making it incredibly versatile for various applications.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold as per their requirements, thus ensuring tailored protection for their specific circuits.
  • Under-Voltage Lockout (UVLO): This feature prevents system operation at voltages that are insufficient to maintain proper performance, thereby avoiding potential damage.
  • Reverse Voltage Protection: The ADM1270ACPZ-R2 automatically disconnects the load in the event of an input voltage reversal, which is critical for preventing damage to the system.
  • Charge Pump for Enhanced Gate Drive: The integrated charge pump ensures that the external N-channel MOSFET operates efficiently, enhancing the overall protection mechanism.
  • Power Good (PG) Output: This output signal can be used for downstream load enable or as a processor interrupt, providing real-time status of the power supply health.
  • Thermal Shutdown: The device includes a thermal shutdown feature to prevent overheating, thereby increasing the reliability and longevity of the system.

Package and Reliability

The ADM1270ACPZ-R2 comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications. The package is designed for optimal thermal performance, ensuring the device operates within safe temperature ranges even under high power conditions. With its built-in reliability features, the ADM1270ACPZ-R2 is an excellent choice for systems that cannot afford downtime or failure.

Applications

Due to its robust protection capabilities and wide operating voltage range, the ADM1270ACPZ-R2 is suitable for a variety of applications, including:

  • Telecommunications Equipment
  • Industrial and Factory Automation Systems
  • Networking and Data Communication Hardware
  • Server and Storage Systems
  • Power Supply Modules

With the ADM1270ACPZ-R2, Analog Devices Inc. offers a powerful solution for protecting sensitive electronics against voltage transients, ensuring system stability and integrity in demanding environments.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess