ADP1614ACPZ-1.3 Step-Up DC-DC Converter by Analog Devices Inc.
The ADP1614ACPZ-1.3 is a robust and efficient step-up DC-DC converter designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This innovative component is engineered to deliver a stable and reliable voltage conversion solution for a wide range of applications, including portable devices, battery-powered equipment, and other electronics requiring a boost in voltage from a lower voltage source.
Key Features:
- Input Voltage Range: The ADP1614ACPZ-1.3 operates with an input voltage range from 2.5V to 5.5V, making it versatile for various low-voltage power sources.
- Adjustable Output Voltage: Users can set the output voltage from 3.3V up to 20V to accommodate different application needs, providing a high level of flexibility.
- High Efficiency: This converter boasts high efficiency, which is critical for battery-powered applications where power conservation is paramount.
- Integrated Power Switch: The inclusion of a 2A, 0.2Ω power switch within the package simplifies the design and reduces external component count.
- Package: The device comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
- Frequency Adjustability: The switching frequency is adjustable via an external resistor, which allows optimization between efficiency and external component size.
- Soft Start Feature: The soft start capability prevents inrush current at startup, contributing to system stability and reliability.
Applications:
The ADP1614ACPZ-1.3 is an excellent choice for a variety of applications, including:
- Portable and battery-powered devices
- Wireless and networking equipment
- Medical and healthcare electronics
- Industrial and instrumentation systems
- LED lighting and displays
With its high level of integration and performance, the ADP1614ACPZ-1.3 from Analog Devices Inc. is a go-to solution for designers looking to enhance the efficiency and battery life of their products without compromising on power or space. Its reliability and versatility make it an essential component in modern electronic design.