EN
  • EN
  • DE

ADP1614ACPZ-650-R7

Part No ADP1614ACPZ-650-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 650 kHz/1.3 MHz, 4 A, Step-Up
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 2.5V
Output Voltage MAX 20V
Output Current 4A (Switch)
Frequency - Switching 650kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 1141161-ADP1614ACPZ-650-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1614
Introduction Date June 01, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP1614ACPZ-650-R7 CAD Model

Description

ADP1614ACPZ-650-R7: High-Efficiency, Adjustable Step-Up DC-DC Converter

The ADP1614ACPZ-650-R7 is a cutting-edge, high-efficiency, step-up DC-DC converter manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed to meet the needs of a wide range of applications, including but not limited to portable and battery-powered devices, where efficient power conversion is crucial for maximizing battery life and ensuring consistent performance.

Constructed with advanced technology, the ADP1614ACPZ-650-R7 operates over a wide input voltage range from 2.5V to 5.5V, making it versatile for various power sources, including single-cell Li-Ion batteries. It can deliver an adjustable output voltage up to 20V, which allows designers to tailor the output to match the needs of the specific application. This level of flexibility ensures that the ADP1614ACPZ-650-R7 can be used in a diverse range of products, from handheld devices to larger, more power-hungry equipment.

One of the key features of this DC-DC converter is its high efficiency, which can reach up to 94%. This is achieved through the use of a 650 kHz fixed-frequency, current-mode, pulse-width modulation (PWM) control scheme, which reduces switching losses and improves power conversion efficiency. Additionally, the device offers a selectable power-saving mode that reduces the switching frequency under light load conditions, further extending battery life in portable applications.

The ADP1614ACPZ-650-R7 comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained designs. It also includes various protection features such as overcurrent protection (OCP), thermal shutdown (TSD), and undervoltage lockout (UVLO), ensuring reliable operation under a variety of conditions.

With its robust design and flexible performance characteristics, the ADP1614ACPZ-650-R7 from Analog Devices Inc. is an excellent choice for any design engineer looking to incorporate a reliable and efficient power management solution into their next project.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4221 $53.0652
28+ $3.6284 $101.5952
43+ $3.5150 $151.1450
59+ $3.4016 $200.6944
77+ $3.2882 $253.1914
102+ $2.9481 $300.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess