EN
  • EN
  • DE

ADP1650ACBZ-R7

Part No ADP1650ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 12WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5V
Output Voltage 4.575 V to 5.425 V
Channel Output Current 1.5A (Flash)
Frequency 1.5MHz, 3MHz
Dimming I2C
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-WLCSP (1.5x2.0)
Win Source Part Number 009113-ADP1650ACBZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1650ACBZ-R7 CAD Model

Description

ADP1650ACBZ-R7: A High-Efficiency, Synchronous, Step-Up LED Driver from Analog Devices Inc.

The ADP1650ACBZ-R7 is a cutting-edge LED driver IC manufactured by Analog Devices Inc., designed to deliver high performance and efficiency for portable and compact applications. This device is part of the ADP1650 series, which is known for its ability to drive high-brightness LEDs with precise current control, making it an ideal solution for camera flash and torch functionality in smartphones, digital cameras, and other portable devices.

Key Features

  • Integrated Synchronous Rectifier: The ADP1650ACBZ-R7 incorporates an internal synchronous rectifier, which helps to improve efficiency by reducing power loss during the rectification process.
  • High Efficiency: This LED driver is optimized for high efficiency, capable of delivering up to 92% efficiency in typical applications. This feature ensures extended battery life in portable devices.
  • Flexible Power Source: It can operate from a single-cell lithium-ion battery or a 2.5V to 5.5V input, providing versatility in various power environments.
  • Adjustable Output Voltage: The output voltage is adjustable up to 20V, which allows the device to drive multiple LEDs in series, ensuring uniform brightness and consistent performance.
  • Strobe and Torch Modes: The ADP1650ACBZ-R7 supports both strobe and torch modes, with programmable current levels to cater to different lighting requirements.
  • Small Footprint: Housed in a compact 12-ball WLCSP (Wafer Level Chip Scale Package), the device requires minimal space on a printed circuit board, which is crucial for space-constrained applications.

Protection Features

  • Thermal Shutdown: To ensure device and system safety, the ADP1650ACBZ-R7 has a built-in thermal shutdown mechanism that activates when the junction temperature exceeds safe limits.
  • Overvoltage Protection: The device also includes overvoltage protection, which prevents damage to the LEDs and the driver in case of unexpected voltage spikes.
  • Soft Start: The soft start feature limits inrush current during startup, contributing to the overall reliability and longevity of the device.

The ADP1650ACBZ-R7 from Analog Devices Inc. is a robust solution for driving high-power LEDs with efficiency and precision. Its comprehensive feature set and protection mechanisms make it a top choice for designers looking to enhance the lighting capabilities of their portable and compact electronic devices.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Need more? Email Us
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7369 $58.9520
195+ $0.6047 $117.9165
300+ $0.5858 $175.7400
410+ $0.5669 $232.4290
530+ $0.5481 $290.4930
710+ $0.4913 $348.8230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,600 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess