EN
  • EN
  • DE

ADP166ACPZN-3.3-R7

Part No ADP166ACPZN-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA 6LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-LFCSP-UD (2x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-UDFN Exposed Pad, CSP
Case / Package 6-LFCSP-UD (2x2)
Family Name ADP166
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP166ACPZN-3.3-R7DKR, ADP166ACPZN-3.3-R7TR, ADP166ACPZN-3.3-R7CT, ADP166ACPZN-3.3-R7-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860230-ADP166ACPZN-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP166ACPZN-3.3-R7 CAD Model

Description

The ADP166ACPZN-3.3-R7 is a cutting-edge voltage regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device offers an optimal solution for various applications that require a reliable and efficient power management system.

With its fixed output voltage of 3.3 volts, the ADP166ACPZN-3.3-R7 provides a stable and accurate power supply, making it ideal for sensitive electronic circuits. The regulator operates at an input voltage range from 2.3V to 5.5V, which allows for flexibility across different power sources and systems.

This voltage regulator features an impressive low dropout voltage, which enhances its efficiency by allowing it to operate closer to the input voltage level. This characteristic is particularly beneficial in battery-operated devices, where maximizing the energy extraction from the battery is crucial.

The ADP166ACPZN-3.3-R7 comes in a compact 4-lead TSOT package, which is highly valued in space-constrained applications. Despite its small size, it delivers a robust performance with a maximum output current of 150mA, sufficient for a wide range of low-power devices.

Safety and reliability are paramount in power management, and this product incorporates several protective features. It includes over-current protection and thermal overload protection, ensuring the device and the system it powers are safeguarded against excess current and overheating scenarios. Furthermore, the regulator has a low quiescent current, which contributes to the overall energy efficiency of the system by minimizing the power consumed when in standby mode.

Engineers and designers will appreciate the ease of integration offered by the ADP166ACPZN-3.3-R7. Its simplicity and high performance make it an excellent choice for applications such as portable electronics, wireless devices, and microprocessor power supplies. Analog Devices Inc. ensures that this product meets the highest quality and performance standards, providing a reliable solution for your power regulation needs.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team for assistance.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess