EN
  • EN
  • DE

ADP1712AUJZ-1.2-R7

Part No ADP1712AUJZ-1.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.3A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 300mA
Operating Supply Current 70μA to 420μA
PSRR 65dB (1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 1014980-ADP1712AUJZ-1.2-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1712AUJZ-1.2-R7 CAD Model

Description

ADP1712AUJZ-1.2-R7 - Low Dropout Linear Regulator from Analog Devices Inc.

The ADP1712AUJZ-1.2-R7 is a high-performance, low dropout linear regulator (LDO) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This regulator is capable of delivering a fixed output voltage of 1.2V with an input voltage range from 2.2V to 5.5V, making it an ideal power management solution for a wide range of applications.

With its low dropout voltage and low quiescent current, the ADP1712AUJZ-1.2-R7 is particularly well-suited for battery-operated devices where power efficiency is crucial. The device ensures a stable and reliable output voltage even under varying load conditions, thanks to its excellent transient response and line regulation features.

One of the key features of this LDO is its ability to provide a maximum output current of 300mA, which is sufficient for powering small to medium-sized electronic components. The ADP1712AUJZ-1.2-R7 also offers thermal overload protection and current limit features to safeguard the device and the load from adverse conditions.

For design flexibility, the ADP1712AUJZ-1.2-R7 comes in a compact TSOT-5 package, which is highly valued in space-constrained applications. Its small footprint, combined with a minimal number of external components required for operation, allows for a simplified PCB layout and reduced system cost.

The LDO's robustness is further enhanced by its wide operating temperature range, making it suitable for industrial and automotive environments that demand high reliability and performance consistency.

In summary, the ADP1712AUJZ-1.2-R7 LDO from Analog Devices Inc. is an exceptional choice for designers looking for a high-quality voltage regulator that combines energy efficiency, compactness, and robustness. Whether for portable electronics, microprocessors, or sensors, this LDO ensures a stable power supply, contributing to the overall performance and longevity of the application it powers.

For more detailed technical specifications, application notes, and support documentation, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6287 $52.5740
47+ $2.1569 $101.3743
72+ $2.0895 $150.4440
99+ $2.0221 $200.1879
128+ $1.9547 $250.2016
172+ $1.7525 $301.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess