EN
  • EN
  • DE

ADP1714AUJZ-1.5-R7

Part No ADP1714AUJZ-1.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.3A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 300mA
Operating Supply Current 70μA to 420μA
PSRR 65dB (1kHz)
Control Features Enable, Tracking
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 1015004-ADP1714AUJZ-1.5-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1714AUJZ-1.5-R7 CAD Model

Description

ADP1714AUJZ-1.5-R7: High-Performance CMOS Linear Regulator

The ADP1714AUJZ-1.5-R7 is a state-of-the-art linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This regulator offers an optimal balance of low dropout voltage, high output current, and excellent power supply rejection ratio (PSRR), making it a perfect choice for a wide range of applications.

With a fixed output voltage of 1.5V, the ADP1714AUJZ-1.5-R7 can deliver up to 300 mA of output current, which is ideal for powering sensitive analog and digital circuits. The device features a low dropout voltage of only 230 mV at full load, which enhances efficiency and allows for better performance when the input voltage is close to the output voltage.

The ADP1714AUJZ-1.5-R7 comes in a compact TSOT-5 package, which is highly valued in space-constrained applications. The device's small footprint does not compromise its thermal performance, ensuring reliable operation even in high-temperature environments.

One of the key features of this linear regulator is its excellent transient response. This characteristic ensures that the output voltage remains stable despite rapid changes in load, which is critical for maintaining the performance of sensitive electronic components. Additionally, the ADP1714AUJZ-1.5-R7 boasts a low quiescent current, which makes it suitable for battery-powered devices where power conservation is a priority.

For protection and reliability, the device includes several safety features such as over-current protection, thermal overload protection, and reverse battery protection. These integrated safeguards help to prevent damage to both the regulator and the powered device under abnormal conditions.

The ADP1714AUJZ-1.5-R7 is a versatile linear regulator that can be used in a variety of applications, including microprocessor and microcontroller power supplies, wireless devices, portable and battery-powered equipment, and post-regulation for switching power supplies. Its high performance and robust protection features make it a reliable choice for designers looking to optimize their power management solutions.

Overall, the ADP1714AUJZ-1.5-R7 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, tailored to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess