EN
  • EN
  • DE

ADP171AUJZ-R7

Part No ADP171AUJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.3A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3V
Dropout Voltage-Max 0.135V @ 300mA
Output Current 300mA
Operating Supply Current 60μA to 0.26μA
PSRR 73dB to 47dB (1kHz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3 V
Voltage - Dropout (Typical) 0.066V @ 300mA
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 077654-ADP171AUJZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP171AUJZ-R7 CAD Model

Description

ADP171AUJZ-R7 Low Dropout Linear Regulator by Analog Devices Inc.

The ADP171AUJZ-R7 is a high-performance, low dropout linear regulator (LDO) designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This LDO is engineered to meet the requirements of modern, power-sensitive applications that demand high efficiency, low quiescent current, and excellent transient performance.

With an input voltage range of 2.2V to 5.5V, the ADP171AUJZ-R7 is versatile and can be used in a variety of systems, from battery-powered devices to industrial controls. It is capable of delivering up to 200mA of output current, which makes it suitable for powering small to medium-sized loads.

The device comes in a compact TSOT-5 package, ensuring a minimal footprint on the PCB and making it an ideal choice for space-constrained applications. It also features a low quiescent current of 13μA (typical), which is beneficial for extending battery life in portable devices.

One of the key advantages of the ADP171AUJZ-R7 is its low dropout voltage, which enables it to continue providing a stable output even when the input-to-output voltage differential is minimal. This characteristic is particularly important for maintaining consistent performance as battery voltages decline over time.

The LDO is equipped with several protection features to ensure the safety and reliability of the end application. These include over-current protection, thermal overload protection, and a shutdown function that allows the regulator to be turned off when not in use, further reducing power consumption.

Additionally, the ADP171AUJZ-R7 offers excellent load and line regulation, ensuring a stable output voltage despite variations in input voltage or load current. This stability is critical for sensitive electronic components that require a consistent power supply for optimal operation.

In summary, the ADP171AUJZ-R7 from Analog Devices Inc. is a high-quality, low dropout linear regulator that offers a combination of efficiency, low power consumption, and robust protection features. It is an excellent power management solution for a wide range of applications, from personal electronics to industrial systems.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3273 $53.0920
95+ $1.0891 $103.4645
145+ $1.0551 $152.9895
200+ $1.0210 $204.2000
255+ $0.9870 $251.6850
340+ $0.8849 $300.8660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,588 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess