EN
  • EN
  • DE

ADP1754ACPZ-1.0-R7

Part No ADP1754ACPZ-1.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1V 1.2A 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 3.6V
Output Voltage 1V
Output Current 1.2A
Operating Supply Current 800μA ~ 1.4mA
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 768003-ADP1754ACPZ-1.0-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1754
Introduction Date April 14, 2009
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP1754ACPZ-1.0-R7 CAD Model

Description

ADP1754ACPZ-1.0-R7 Low Dropout Linear Regulator

The ADP1754ACPZ-1.0-R7 is a high-performance low dropout (LDO) linear regulator from the reputable manufacturer Analog Devices Inc. Designed to provide a precise 1.0V output voltage, this component is an ideal solution for powering sensitive analog and digital circuits that require a stable and clean power supply.

This LDO regulator is capable of delivering up to 1.2A of continuous output current with a low dropout voltage, which makes it highly efficient for applications operating close to the input supply voltage. Its wide input voltage range from 1.5V to 3.6V allows for flexible usage in various system designs, including portable and battery-powered devices.

One of the key features of the ADP1754ACPZ-1.0-R7 is its low quiescent current, which contributes to the extended battery life in portable applications. In addition, the device includes several safety features such as over-current protection, thermal overload protection, and under-voltage lockout, which ensure reliable operation under adverse conditions.

The ADP1754ACPZ-1.0-R7 comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) which is suitable for space-constrained applications. The package is designed to optimize the thermal performance and minimize the footprint on the PCB.

For design flexibility, the ADP1754ACPZ-1.0-R7 offers an adjustable soft start function that limits the inrush current during startup. This feature is particularly useful in systems where the input supply is limited or sensitive to large transient currents.

Applications for this LDO regulator include point-of-load conversions in networking equipment, sensitive RF supply lines, and power supplies for DSPs, FPGAs, and microprocessors. Its high accuracy and fast transient response make it an excellent choice for precision analog circuits, such as ADCs and DACs, that require a stable voltage reference.

In summary, the ADP1754ACPZ-1.0-R7 from Analog Devices Inc. is a versatile, efficient, and reliable LDO linear regulator that meets the needs of a wide range of applications where voltage regulation with minimal power loss is critical.

Specifications:

  • Output Voltage: 1.0V
  • Output Current: Up to 1.2A
  • Input Voltage Range: 1.5V to 3.6V
  • Low Dropout Voltage
  • Low Quiescent Current
  • Over-Current and Thermal Protection
  • Under-Voltage Lockout
  • Adjustable Soft Start Function
  • Package: 16-Lead LFCSP

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3175 $57.9375
61+ $1.9016 $115.9976
95+ $1.8422 $175.0090
130+ $1.7828 $231.7640
168+ $1.7234 $289.5312
225+ $1.5451 $347.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess