EN
  • EN
  • DE

S-815A50AMC-I3JTFU

Part No S-815A50AMC-I3JTFU
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 187043-S-815A50AMC-I3JTFU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-815A50AMC-I3JTFU CAD Model

Description

The S-815A50AMC-I3JTFU is a voltage detector manufactured by SII Semiconductor Corporation. It is a high-accuracy voltage detector featuring ultra-low current consumption. This component is designed to monitor the voltage levels within electronic circuits and generate a reset signal when the voltage falls below a specified threshold.

Applications

  • Microcomputer reset circuits
  • Memory backup circuits
  • System power-on reset circuits
  • Power failure detection

Features

  • High-accuracy detection voltage: ±1.0%
  • Ultra-low current consumption: 0.6 μA (Typ.)
  • Detection voltage range: 1.3 V to 6.0 V in 0.1 V steps
  • Hysteresis voltage: 5% (Typ.)
  • Output form: Nch open-drain output
  • Package: SOT-23-5
  • Operating temperature range: -40°C to +85°C

Benefits

  • Reliable voltage monitoring: The high level of accuracy when detecting voltage ensures voltage levels are precisely monitored, preventing potential data corruption and system malfunctions stemming from undervoltage conditions.
  • Prolonged battery lifespan: The minimal current draw maximizes the lifespan of batteries within portable devices.
  • Simplified circuit design: The integrated hysteresis helps to prevent unwanted oscillations during voltage changes, which leads to a simpler design and improved system stability.
  • Compact design: The SOT-23-5 package allows for more compact designs in smaller electronic applications.
  • Broad temperature range: Maintains reliable operation in various environmental conditions.

Additional Details

The S-815A series comprises a range of voltage detectors that span detection voltages of 1.3 V to 6.0 V. The detection voltage has been internally fixed to provide ±1.0% accuracy. The output configuration is Nch open-drain. It is suitable for use in a wide range of applications that require accurate and reliable voltage monitoring.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess