EN
  • EN
  • DE

S-1112B50MC-L7JTFG

Part No S-1112B50MC-L7JTFG
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Description HIGH RIPPLE-REJECTION AND LOW DROPOUT CMOS VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185247-S-1112B50MC-L7JTFG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-1112B50MC-L7JTFG CAD Model

Description

The S-1112B50MC-L7JTFG is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. This regulator is part of the S-1112 series and designed to provide a stable and regulated 5.0V output voltage. The "MC" in the part number likely indicates the package type. These LDO regulators are characterized by low current consumption and high accuracy, making them suitable for various electronic applications.

Applications:

  • Microcontroller Power Supply: Providing a stable 5.0V supply for microcontrollers and digital logic circuits.
  • Portable Electronic Devices: Regulating voltage in devices such as smartphones, tablets, and portable media players.
  • Sensor Circuits: Providing a stable voltage supply for sensor applications.
  • Interface Circuits: Powering interface circuits and communication modules.
  • General-Purpose Voltage Regulation: Providing a regulated 5V supply in various electronic circuits.

Features:

  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Provides a stable and precise 5.0V output voltage.
  • Low Dropout Voltage: Enables efficient operation even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current.
  • Thermal Shutdown Protection: Prevents damage to the regulator due to overheating.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery runtime in portable devices.
  • Improved System Stability: Accurate voltage regulation ensures consistent performance of connected components.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection prevent damage from electrical faults and overheating.
  • Compact Design: The small package size allows for integration into space-constrained applications.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.

Additional Details:

The S-1112B50MC-L7JTFG provides a regulated 5.0V output voltage. It is designed to operate over a specific input voltage range. The low dropout voltage characteristic enables efficient operation even when the input voltage is close to the output voltage. The device incorporates overcurrent protection and thermal shutdown features. The package is typically a small outline package (SOP) or similar. Refer to the official datasheet from SII Semiconductor Corporation for detailed specifications, application notes, and package dimensions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,900 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess