EN
  • EN
  • DE

ADP1754ACPZ-2.5-R7

Part No ADP1754ACPZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1.2A 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.2V @ 1.2A
Output Current 1.2A
Operating Supply Current 800μA to 1.4mA
PSRR 56dB to 51dB (1kHz to 100kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.105V @ 1.2A
Mounting SMD (SMT)
Case / Package 16-LFCSP-WQ (4x4)
Win Source Part Number 144147-ADP1754ACPZ-2.5-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1754ACPZ-2.5-R7 CAD Model

Description

ADP1754ACPZ-2.5-R7: Low Dropout Linear Regulator by Analog Devices Inc.

The ADP1754ACPZ-2.5-R7 is a high-performance low dropout linear regulator (LDO) designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular model offers a fixed output voltage of 2.5V, which is ideal for applications requiring a stable and reliable power source. The device comes in a compact, lead-frame chip scale package (LFCSP), specifically in a 16-lead configuration, with the package code 'R7' indicating its packaging type and quantity.

With an input voltage range from 1.6V to 3.6V, the ADP1754ACPZ-2.5-R7 is suitable for a variety of applications, including portable and battery-powered devices, where efficient power conversion is crucial. It is capable of delivering up to 1.2A of continuous output current, making it a robust choice for powering complex circuits and systems.

One of the key features of the ADP1754ACPZ-2.5-R7 is its low dropout voltage, which ensures minimal voltage loss between the input and output, thus maximizing efficiency. This makes it particularly useful for applications with a very small difference between input and output voltages. Additionally, the device boasts excellent load and line regulation, further enhancing its performance stability under varying conditions.

The regulator also includes several protective features, such as overcurrent protection, thermal overload protection, and under-voltage lockout, safeguarding the device and the system it powers from potential damage caused by abnormal operating conditions. These features contribute to the reliability and longevity of both the regulator and the application it is used in.

For design flexibility, the ADP1754ACPZ-2.5-R7 offers an adjustable soft start function, which can be configured via external components. This feature allows designers to control the inrush current at startup, preventing potential issues that can arise from sudden changes in power.

Overall, the ADP1754ACPZ-2.5-R7 from Analog Devices Inc. is a robust, efficient, and reliable solution for a wide range of power management applications. Its combination of high performance, compact packaging, and protective features make it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4710 $52.2970
17+ $6.1301 $104.2117
26+ $5.9385 $154.4010
35+ $5.7470 $201.1450
46+ $5.5554 $255.5484
61+ $4.9807 $303.8227
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess