EN
  • EN
  • DE

ADP1761ACPZ-1.5-R7

Part No ADP1761ACPZ-1.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 1A 16LFCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1A 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 1.98V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.053V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 11 mA
PSRR 67dB ~ 35dB (10kHz ~ 1MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Current Limit, Thermal Overload
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number ADP1761
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP1761ACPZ-1.5-R7TR,2156-ADP1761ACPZ-1.5-R7-505,ADP1761ACPZ-1.5-R7CT,ADP1761ACPZ-1.5-R7DKR
Standard Package 1,500
Win Source Part Number 1023912-ADP1761ACPZ-1.5-R7
Ultra Librarian 3D Model Ultra Librarian ADP1761ACPZ-1.5-R7 CAD Model

Description

Product Overview: ADP1761ACPZ-1.5-R7

The ADP1761ACPZ-1.5-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular model is part of their extensive range of power management integrated circuits, tailored to meet the rigorous demands of modern electronic devices.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 1.5V, which is ideal for powering sensitive analog and digital circuits that require a stable supply voltage.
  • High Accuracy: The ADP1761ACPZ-1.5-R7 boasts excellent accuracy, with minimal deviation from the specified output, ensuring reliable performance for critical applications.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue delivering a stable output even when the input-to-output differential is minimal, making it highly efficient and suitable for battery-powered applications.
  • Current Capacity: It can deliver up to 1A of continuous output current, which is sufficient for a wide range of applications, from powering microprocessors to radio-frequency circuits.
  • Package: The device comes in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance.
  • Thermal Protection: It includes thermal overload protection, which safeguards the device and the application against damage due to overheating.

Applications

The ADP1761ACPZ-1.5-R7 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless infrastructure
  • Data communication systems
  • FPGAs and DSPs (Field Programmable Gate Arrays and Digital Signal Processors)
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADP1761ACPZ-1.5-R7 is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance consistency. The part number suffix 'R7' indicates that the product is available in a 7-inch reel, which is commonly used for automated manufacturing processes, further ensuring precision and quality in high-volume production.

With its precise voltage regulation, robust design, and versatile application range, the ADP1761ACPZ-1.5-R7 is an excellent choice for designers looking for a reliable power solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess