EN
  • EN
  • DE

ADP1762ACPZ-R7

Part No ADP1762ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 2A 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 2A 16-LFCSP (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP (3x3)
Family Name ADP1762
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP1762ACPZ-R7DKR, ADP1762ACPZ-R7CT, ADP1762ACPZ-R7TR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860254-ADP1762ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP1762ACPZ-R7 CAD Model

Description

ADP1762ACPZ-R7: High-Performance, Low-Dropout Linear Regulator

The ADP1762ACPZ-R7 from Analog Devices Inc. is a state-of-the-art linear regulator designed to deliver a high level of performance for a wide range of applications. This low-dropout (LDO) regulator offers an optimal solution for systems that require a stable and clean power supply. With its excellent transient response and low noise characteristics, the ADP1762ACPZ-R7 ensures that sensitive analog and digital circuits perform at their best.

Key to the ADP1762ACPZ-R7's performance is its ability to source up to 3 A of output current while maintaining a low dropout voltage. This feature makes it particularly suitable for applications such as FPGA and DSP power supplies, where maintaining a consistent voltage level is critical, even as the load varies. The device operates over a wide input voltage range from 1.6 V to 3.6 V, providing a versatile solution for various system designs.

The ADP1762ACPZ-R7 comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications. The package is designed for optimal thermal performance, ensuring that the device remains cool even under heavy load conditions. Additionally, the LFCSP package allows for a smaller PCB footprint, which is beneficial for portable and miniaturized electronic devices.

One of the standout features of this LDO regulator is its programmable soft-start capability, which minimizes inrush current at startup and provides a controlled voltage ramp. This helps to prevent system instability and protects downstream components. The device also includes a power-good output, which can be used to monitor the status of the output voltage and ensure that the system operates within safe parameters.

For enhanced system reliability, the ADP1762ACPZ-R7 incorporates several safety features, including overcurrent protection, thermal overload protection, and reverse current protection. These protective measures safeguard the regulator and the system it powers from a range of potential fault conditions.

Overall, the ADP1762ACPZ-R7 from Analog Devices Inc. is a robust and reliable LDO regulator that offers superior performance for demanding applications where voltage precision and stability are paramount. Its advanced features and compact design make it an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6808 $56.0424
7+ $15.3279 $107.2953
11+ $14.8489 $163.3379
14+ $14.3699 $201.1786
18+ $13.8909 $250.0362
25+ $12.4539 $311.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess