EN
  • EN
  • DE

ADP1764ACPZ-R7

Part No ADP1764ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 4A 16LFCSP  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 16-LFCSP (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 1.98V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 1.5V
Voltage Dropout (Max) 0.075V @ 4A
Current - Output 4A
Current - Quiescent (Iq) 17 mA
Current - Supply (Max) 23 mA
PSRR 69dB ~ 35dB (10kHz ~ 1MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Current Limit, Thermal Overload
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number ADP1764
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP1764ACPZ-R7-ND,-2735-ADP1764ACPZ-R7DKR,ADP1764ACPZ-R7DKR-ND,505-ADP1764ACPZ-R7TR,ADP1764ACPZ-R7CT-ND,505-ADP1764ACPZ-R7DKR,505-ADP1764ACPZ-R7CT,ADP1764ACPZ-R7TR-ND,-2735-ADP1764ACPZ-R7CT,ADP1764ACPZ-R7CT,ADP1764ACPZ-R7DKR,ADP1764ACPZ-R7TR
Standard Package 1,500
Win Source Part Number 963900-ADP1764ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP1764ACPZ-R7 CAD Model

Description

The ADP1764ACPZ-R7 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to deliver a continuous 3 A of output current with a dropout voltage of just 85 mV at 3 A. This regulator is specifically engineered to meet the requirements of high-performance digital devices that demand stable and clean power supply.

Key Features

  • High Output Current: Capable of delivering up to 3 A of continuous output current.
  • Low Dropout Voltage: Features an ultra-low dropout voltage of 85 mV at full load, reducing power dissipation and improving efficiency.
  • Wide Input Voltage Range: Operates with input voltages ranging from 1.6 V to 3.6 V, making it suitable for a variety of applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.55 V to the input voltage minus the dropout voltage, providing flexibility for different circuit requirements.
  • High Accuracy: Offers excellent load and line regulation, maintaining a stable output voltage under varying conditions.
  • Thermal Protection: Integrated thermal overload protection safeguards the device against excessive temperature and power dissipation.
  • Current Limit Protection: Features current limiting to protect the device and the load from damage due to overcurrent conditions.
  • Low Quiescent Current: Exhibits low quiescent current, making it ideal for battery-powered devices where power conservation is critical.
  • Package: Available in a compact 16-lead LFCSP (3 mm x 3 mm) package, suitable for space-constrained applications.

Applications

The ADP1764ACPZ-R7 is versatile and can be used in a variety of applications, including:

  • FPGA, DSP, and ASIC supplies
  • High-performance portable devices
  • Networking and communication equipment
  • Medical and healthcare systems
  • Automotive electronics

Product Summary

Analog Devices Inc.'s ADP1764ACPZ-R7 is a reliable and efficient solution for applications requiring a high-current, adjustable output voltage with excellent line and load regulation. Its low dropout voltage and robust protection features make it an ideal choice for powering sensitive digital circuits in a wide range of industrial, automotive, and consumer products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1141 $66.3423
6+ $18.1449 $108.8694
9+ $17.5779 $158.2011
12+ $17.0109 $204.1308
16+ $16.4439 $263.1024
21+ $14.7428 $309.5988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess