EN
  • EN
  • DE

ADP1829ACPZ-R7

Part No ADP1829ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 20 V
Frequency - Switching 300kHz, 600kHz
Duty Cycle (Max) 93%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 009123-ADP1829ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1829ACPZ-R7 CAD Model

Description

ADP1829ACPZ-R7: High-Performance DC-to-DC Controller from Analog Devices Inc.

The ADP1829ACPZ-R7 is a versatile and efficient DC-to-DC controller manufactured by Analog Devices Inc., designed to cater to a wide range of power management applications. This controller is part of Analog Devices' commitment to providing innovative solutions for complex power supply requirements in modern electronic systems.

Featuring a wide input voltage range, the ADP1829ACPZ-R7 is capable of handling inputs from 4.5V to 20V, making it suitable for a variety of power sources including batteries, adapters, and intermediate bus voltages. Its flexibility is further enhanced by its ability to operate in both step-down (buck) and step-up (boost) modes, providing designers with a single component solution for multiple topologies.

The ADP1829ACPZ-R7 is equipped with a high-performance control loop that ensures fast transient response and excellent loop stability. With its integrated MOSFET drivers, the controller can drive high-side and low-side N-channel power MOSFETs efficiently, which translates to reduced power losses and improved thermal performance. This is particularly beneficial in applications where power efficiency and compact form factor are critical.

This controller also boasts programmable switching frequencies from 300kHz to 600kHz, allowing for optimization between efficiency and component size. The frequency synchronization capability helps to minimize system noise by aligning the switching frequency with other noise-sensitive signals within the system, making the ADP1829ACPZ-R7 an ideal choice for noise-sensitive applications such as communication equipment and medical devices.

Additional features of the ADP1829ACPZ-R7 include soft start, which prevents inrush current at startup, and a power good output that provides system feedback for reliable operation. Overcurrent protection and thermal shutdown are built-in safety features that protect the controller and the system from damage due to abnormal operating conditions.

The ADP1829ACPZ-R7 comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and designed for easy integration into a wide range of applications. Whether used in computing, networking, telecommunications, or industrial systems, the ADP1829ACPZ-R7 from Analog Devices Inc. is engineered to deliver high performance, reliability, and design flexibility.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7104 $51.3936
22+ $4.6855 $103.0810
34+ $4.5391 $154.3294
46+ $4.3926 $202.0596
59+ $4.2462 $250.5258
79+ $3.8070 $300.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess