EN
  • EN
  • DE

ADP1850ACPZ-R7

Part No ADP1850ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 2.75 V to 20 V
Frequency - Switching 200kHz to 1.5MHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 009124-ADP1850ACPZ-R7
Family Name ADP1850
Introduction Date November 23, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1850ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADP1850ACPZ-R7: A Versatile Synchronous Step-Down DC-DC Controller

The ADP1850ACPZ-R7 from Analog Devices Inc. is a high-performance synchronous step-down DC-DC controller that provides a flexible and efficient solution for a wide range of power management applications. This advanced controller is designed to drive N-channel MOSFETs in a synchronous buck topology, enabling the design of high-density and high-efficiency power supplies capable of delivering excellent transient response and precise voltage regulation.

One of the key features of the ADP1850ACPZ-R7 is its ability to operate over a wide input voltage range, making it suitable for diverse applications, including telecommunications, networking, servers, and industrial systems. It supports an input voltage range from 4.5V to 20V, allowing it to accommodate various power sources, from standard 12V rails to intermediate bus architectures.

The device is equipped with programmable switching frequencies ranging from 300 kHz to 1.5 MHz, which provides designers with the flexibility to optimize their designs for efficiency or component size. With its high-frequency operation, the ADP1850ACPZ-R7 enables the use of smaller external components, resulting in a compact power supply solution that saves valuable board space.

The ADP1850ACPZ-R7 also features a current-mode control architecture with voltage feed-forward, ensuring fast and accurate transient response. This architecture simplifies loop compensation while providing robust line and load regulation. Additionally, the controller includes an array of protection features, such as overcurrent protection, undervoltage lockout (UVLO), and thermal shutdown, to ensure reliable operation under various conditions.

Other notable features include programmable soft start, power good output, and tracking capability, which make it easier to manage system power-up and power-down sequences. The device is offered in a compact 32-lead LFCSP (5mm x 5mm) package, which is ideal for space-constrained applications.

Overall, the ADP1850ACPZ-R7 is a high-performance solution that combines flexibility, efficiency, and reliability, making it an excellent choice for engineers looking to design advanced power management systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2070 $50.7610
56+ $1.8109 $101.4104
86+ $1.7543 $150.8698
118+ $1.6977 $200.3286
153+ $1.6411 $251.0883
204+ $1.4714 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,888 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess