EN
  • EN
  • DE

ADP1873ARMZ-0.3-R7

Part No ADP1873ARMZ-0.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.75 V ~ 20 V
Frequency - Switching 300kHz
Duty Cycle (Maximum) 84%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 768008-ADP1873ARMZ-0.3-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1873
Introduction Date October 29, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP1873ARMZ-0.3-R7 CAD Model

Description

The ADP1873ARMZ-0.3-R7 is a high-performance, constant-frequency, current-mode, synchronous step-down DC-to-DC controller from Analog Devices Inc., an industry leader in high-performance analog technology. This advanced power management integrated circuit (IC) is designed to drive N-channel MOSFETs in a wide range of power conversion applications, including distributed power systems, communications infrastructure, and industrial equipment.

Key Features

  • Voltage Regulation: The device offers precise voltage regulation with an input voltage range of 4.5 V to 20 V, making it suitable for a variety of supply sources.
  • Adjustable Switching Frequency: The ADP1873ARMZ-0.3-R7 allows for an adjustable switching frequency from 300 kHz to 1.2 MHz, providing flexibility in the design of the power supply.
  • Current Mode Control: Its current mode control provides excellent transient response, simplifying loop compensation while ensuring system stability.
  • Power Efficiency: The synchronous operation enhances power efficiency, which is critical for thermal management and reducing energy consumption.
  • Protection Features: It includes a range of protection features, such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring the longevity and reliability of both the IC and the end application.

Applications

The ADP1873ARMZ-0.3-R7 is versatile and can be used in a variety of applications, including:

  • Point-of-load (POL) converters
  • Telecommunications equipment
  • Networking and servers
  • Industrial and instrumentation systems

Package and Availability

The device is offered in a compact 10-lead MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal performance. The part number ADP1873ARMZ-0.3-R7 indicates that it is available in a reel of 7 inches, making it suitable for high-volume production requirements.

Manufacturer Support

Analog Devices Inc. provides comprehensive technical support for the ADP1873ARMZ-0.3-R7, including detailed datasheets, application notes, and design tools to assist in the rapid development of efficient power solutions.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess