EN
  • EN
  • DE

ADP194ACBZ-R7

Part No ADP194ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER SWITCH HS LOGIC 4WLSCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.1 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 55 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 4-WLCSP (0.74x0.74)
Win Source Part Number 1015030-ADP194ACBZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP194ACBZ-R7 CAD Model

Description

Introducing the ADP194ACBZ-R7 from Analog Devices Inc.

The ADP194ACBZ-R7 is a state-of-the-art load switch designed by Analog Devices Inc., a leader in the field of high-performance semiconductors. This advanced component is engineered to provide efficient power distribution and management in a variety of electronic applications, ranging from portable devices to complex industrial systems.

Key Features

  • Input Voltage Range: The device supports an input voltage range of 1.1V to 3.6V, making it versatile for use in low-voltage systems.
  • Low On-Resistance: With an ultra-low on-resistance of just 92 mΩ typical at 1.8V, the ADP194ACBZ-R7 ensures minimal voltage drop and power loss across the switch, enhancing overall system efficiency.
  • High Current Capability: The load switch can handle high current loads up to 500 mA, making it suitable for a wide range of power management tasks.
  • Compact Package: Housed in a compact 4-ball WLCSP (Wafer Level Chip Scale Package), the ADP194ACBZ-R7 is ideal for space-constrained applications.
  • Controlled Turn-On: The device features a controlled turn-on functionality to prevent inrush current from causing damage to sensitive components.

Applications

The ADP194ACBZ-R7 is a versatile component that can be integrated into various electronic systems, including but not limited to:

  • Smartphones and wearable devices
  • Portable media players
  • GPS units and other navigation devices
  • Medical devices and healthcare equipment
  • Industrial and automation control systems

Reliability and Performance

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADP194ACBZ-R7 is no exception. This load switch is built to meet the rigorous standards of today's electronic industry, ensuring consistent performance and a long operational lifespan. With its robust design and precision manufacturing, the ADP194ACBZ-R7 is a component you can trust for efficient power management in your electronic designs.

Ordering Information

The ADP194ACBZ-R7 is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed product specifications, sample requests, or to place an order, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8487 $55.4610
70+ $1.5169 $106.1830
105+ $1.4695 $154.2975
145+ $1.4221 $206.2045
185+ $1.3747 $254.3195
245+ $1.2325 $301.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,997 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess