EN
  • EN
  • DE

ADP197ACBZ-01-R7

Part No ADP197ACBZ-01-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 1-OUT 3A 0.012Ohm 6-Pin WLCSP T/R / IC HIGH-SIDE LOAD SWITCH 6WLSCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 1.8 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 12 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 6-WLCSP (1.45x0.95)
Win Source Part Number 077658-ADP197ACBZ-01-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADP197
Introduction Date May 21, 2012
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADP197ACBZ-01-R7 CAD Model

Description

Introducing the ADP197ACBZ-01-R7 from Analog Devices Inc.

The ADP197ACBZ-01-R7 is a high-performance, single-channel power switch from the renowned manufacturer, Analog Devices Inc. Designed with cutting-edge technology, this compact and efficient IC is an ideal solution for USB and other hot-swap applications where a load switch is required for power distribution and management.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (RON) of typically 92 mΩ at 1.8 V, ensuring minimal voltage drop and power loss across the switch, which is crucial for maintaining efficiency in power-sensitive designs.
  • Input Voltage Range: It operates over a wide input voltage range from 1.1 V to 3.6 V, making it versatile for various applications and compatible with a broad range of low-voltage logic interfaces.
  • High Current Capability: The switch can handle continuous output currents up to 1.1 A, suitable for most portable and USB-powered devices.
  • Built-In Level Shifter: The inclusion of a built-in level shifter for the control input allows the switch to be controlled by a higher voltage logic signal without the need for external components.
  • Fast Switching: The ADP197 features fast switching times, which are essential for applications that require quick power distribution changes.
  • Over-Current and Thermal Protection: To safeguard connected devices, the ADP197 integrates over-current and thermal protection features that prevent damage from excessive power draw or overheating.
  • Compact Package: The device is offered in a space-saving 4-ball 0.4 mm pitch WLCSP, ideal for portable applications where space is at a premium.

Applications

The ADP197ACBZ-01-R7 is suitable for a wide range of applications, including but not limited to:

  • USB-powered gadgets
  • Portable medical devices
  • Smartphones and tablet computers
  • Power distribution switches
  • Hot-swap power management

With its robust feature set and the reliability of Analog Devices Inc., the ADP197ACBZ-01-R7 stands out as a top choice for designers looking to enhance the power efficiency and safety of their electronic products.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 302,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess