EN
  • EN
  • DE

ADP2108AUJZ-3.0-R7

Part No ADP2108AUJZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 3V 0.6A SYNC TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Output Current 600mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 009135-ADP2108AUJZ-3.0-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP2108AUJZ-3.0-R7 CAD Model

Description

ADP2108AUJZ-3.0-R7: High-Efficiency, DC-to-DC Converter from Analog Devices Inc.

The ADP2108AUJZ-3.0-R7 is a compact, high-performance, fixed output voltage, synchronous step-down DC-to-DC converter from renowned manufacturer Analog Devices Inc. It is designed to deliver a 3.0V output from a wide input voltage range, making it an ideal power management solution for a variety of applications, including portable devices, sensors, and microprocessor power supplies.

This efficient regulator features a peak efficiency of up to 95%, ensuring minimal power loss during conversion. Its ability to operate from an input voltage of 2.3V to 5.5V provides versatility for use in systems with varying power levels. With an output current capability of up to 600mA, the ADP2108AUJZ-3.0-R7 can handle moderate loads while maintaining stability and performance.

The device comes in a compact 5-lead TSOT package, which is highly valued in space-constrained applications. Its small footprint does not compromise its functionality, as it includes features such as over-current protection and thermal shutdown, adding layers of safety for your electronic designs.

For design flexibility, the ADP2108AUJZ-3.0-R7 integrates a PFM/PWM mode that enhances efficiency at light loads and provides a low quiescent current, making it an excellent choice for battery-powered applications where extending battery life is crucial. The device also boasts a fast transient response, ensuring that it can handle rapid changes in load without compromising the stability of the output voltage.

The ADP2108AUJZ-3.0-R7 is RoHS compliant and adheres to the stringent quality and reliability standards set by Analog Devices Inc. Whether you're designing for consumer electronics, medical devices, or industrial instrumentation, this voltage regulator is engineered to provide a reliable, efficient, and easy-to-implement solution for your power supply needs.

Key Features:

  • Fixed 3.0V Output Voltage
  • High Efficiency: Up to 95%
  • Input Voltage Range: 2.3V to 5.5V
  • Output Current: Up to 600mA
  • Compact 5-Lead TSOT Package
  • Over-Current Protection and Thermal Shutdown
  • PFM/PWM Mode for Improved Light-Load Efficiency
  • Fast Transient Response
  • RoHS Compliant

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess