EN
  • EN
  • DE

ADP2230ACPZ-1218R7

Part No ADP2230ACPZ-1218R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V/1.8V DL 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 1.2V, 1.8V
Current - Output 800mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Base Product Number ADP2230
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 988865-ADP2230ACPZ-1218R7
Ultra Librarian 3D Model Ultra Librarian ADP2230ACPZ-1218R7 CAD Model

Description

ADP2230ACPZ-1218R7 by Analog Devices Inc.

The ADP2230ACPZ-1218R7 is a high-performance, dual-channel, synchronous step-down DC-to-DC regulator from the renowned manufacturer Analog Devices Inc. This advanced power solution is designed to meet the rigorous demands of modern electronic devices, providing a compact, efficient, and reliable source of power.

With its integrated power switches, the ADP2230ACPZ-1218R7 offers a wide input voltage range that allows it to operate efficiently with inputs from 3.0V to 20V, making it versatile for a variety of applications. The dual-channel output is capable of delivering up to 1.2A on channel one and 1.8A on channel two, with an adjustable output voltage range from 0.6V to 90% of Vin, which is perfect for powering core voltages, memory, and I/Os in complex systems.

The device comes in a compact 3mm x 3mm 16-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. Its small footprint does not compromise its performance, as it includes features such as internal soft start, power good output, as well as precision enable functionality to provide a controlled startup sequence and system power sequencing.

For enhanced performance, the ADP2230ACPZ-1218R7 incorporates current-mode control which provides excellent transient response and cycle-by-cycle current limiting. Furthermore, the regulator features synchronization capability to an external clock, reducing noise and interference in sensitive applications. Its high switching frequency (up to 1.2MHz) allows the use of small, low-profile inductors and capacitors, further reducing the solution size and improving efficiency.

Safety and reliability are paramount for Analog Devices, and the ADP2230ACPZ-1218R7 includes thermal overload protection and overvoltage protection to ensure the device operates within its specified limits. Its robust design makes it an ideal choice for a wide range of applications, including telecommunications, networking equipment, industrial and medical devices, and many more where high efficiency and compact size are critical.

In summary, the ADP2230ACPZ-1218R7 is a testament to Analog Devices Inc.'s commitment to delivering high-quality power management solutions that cater to the evolving needs of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,408 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess