EN
  • EN
  • DE

ADP2300AUJZ-R7

Part No ADP2300AUJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 17V
Output Current 1.2A
Frequency - Switching 700kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-6
Win Source Part Number 077662-ADP2300AUJZ-R7
Family Name ADP2300
Introduction Date February 11, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP2300AUJZ-R7 CAD Model

Description

ADP2300AUJZ-R7: A Robust DC-DC Regulator by Analog Devices Inc.

The ADP2300AUJZ-R7 is a high-performance, adjustable and fixed voltage, non-synchronous step-down (buck) DC-DC regulator from the renowned manufacturer Analog Devices Inc. This regulator is designed to provide a cost-effective, low-power solution for a wide range of applications, including communications infrastructure, industrial systems, and consumer electronics.

With an input voltage range of 3.2V to 20V, the ADP2300AUJZ-R7 offers versatility for various power supply configurations. It can deliver an output current of up to 1.2A, making it suitable for moderate load applications. The device is available in a compact TSOT-23-8 package, which is ideal for space-constrained applications.

One of the key features of the ADP2300AUJZ-R7 is its high efficiency, which can reach up to 95%. This is achieved through its current-mode, fixed-frequency PWM control scheme, which also provides fast transient response and excellent loop stability. The regulator operates at a switching frequency of 1.4MHz, allowing the use of small external components, such as inductors and capacitors, further saving on board space and cost.

The device also incorporates several protective features to ensure reliable operation under adverse conditions. These include overcurrent protection (OCP), thermal shutdown (TSD), and under-voltage lockout (UVLO). The overcurrent protection safeguards the regulator from damage due to excessive load, while the thermal shutdown feature prevents overheating, and the under-voltage lockout ensures the device operates within its specified input voltage range.

For design flexibility, the ADP2300AUJZ-R7 allows for adjustable output voltage settings via external resistors, as well as fixed output voltage versions. This makes it a versatile choice for designers looking to use the same part across different circuits with varying voltage requirements.

In summary, the ADP2300AUJZ-R7 from Analog Devices Inc. is a reliable and efficient solution for a variety of power regulation needs. Its combination of performance, compact size, and protective features make it an excellent choice for designers seeking a high-quality DC-DC regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5596 $54.5860
80+ $1.2797 $102.3760
125+ $1.2397 $154.9625
170+ $1.1997 $203.9490
220+ $1.1597 $255.1340
290+ $1.0398 $301.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,094 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess