The ADP2302ARDZ-R7 is a high-performance, integrated switching regulator from Analog Devices Inc. that offers an efficient solution for power management requirements. Designed to be versatile, it is well-suited for a wide range of applications, including but not limited to, consumer electronics, telecommunications, and industrial systems.
Key Features
- Adjustable Output Voltage: This device provides an adjustable output voltage range, making it highly flexible for different circuit requirements. It is designed to cater to a variety of voltages needed by various components in electronic devices.
- High Efficiency: With its advanced design, the ADP2302ARDZ-R7 ensures high-efficiency power conversion, which is crucial for minimizing heat generation and preserving battery life in portable applications.
- Wide Input Voltage Range: The regulator operates over a broad input voltage range, accommodating fluctuations in power supply and enabling it to be used in systems with varying power levels.
- Robust Thermal Performance: Encased in a thermally efficient package, the ADP2302ARDZ-R7 is capable of maintaining performance even under high temperature environments, ensuring reliability and longevity of the application.
- Overcurrent Protection: The device includes built-in overcurrent protection, safeguarding the regulator and the downstream components from damage due to excessive current conditions.
- Low Shutdown Current: It features a low shutdown current, which is critical for battery-powered applications where conserving power is a priority.
Product Specifications
| Parameter |
Value |
| Output Voltage (Adjustable) |
0.8 V to Vin |
| Input Voltage Range |
4.5 V to 20 V |
| Maximum Output Current |
2 A |
| Switching Frequency |
1.4 MHz (typical) |
| Package |
8-SOIC (0.154", 3.90mm Width) Exposed Pad |
The ADP2302ARDZ-R7 by Analog Devices Inc. is a reliable and efficient choice for designers looking to optimize their power management systems with a compact, feature-rich solution.