EN
  • EN
  • DE

ADP2303ARDZ-5.0-R7

Part No ADP2303ARDZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 20V
Output Voltage 5V
Output Current 3A
Frequency - Switching 700kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 768015-ADP2303ARDZ-5.0-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2303
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP2303ARDZ-5.0-R7 CAD Model

Description

ADP2303ARDZ-5.0-R7: High-Performance Step-Down DC/DC Converter

The ADP2303ARDZ-5.0-R7 is a robust and efficient step-down DC/DC converter manufactured by Analog Devices Inc., designed to meet the needs of a wide range of applications requiring voltage regulation. This high-performance component is ideal for power management solutions where space is at a premium and power efficiency is crucial.

Featuring a fixed output voltage of 5.0V, the ADP2303ARDZ-5.0-R7 provides a maximum output current of 3A, making it suitable for powering a variety of devices, from simple low-power sensors to more demanding processors and digital circuits. The device operates over a wide input voltage range from 3.2V to 20V, accommodating various power supply configurations and ensuring compatibility with a broad spectrum of source voltages.

The ADP2303ARDZ-5.0-R7 employs current-mode, fixed-frequency pulse-width modulation (PWM) control for stable and efficient operation. This approach minimizes output voltage ripple and ensures fast transient response, which is essential for maintaining voltage stability in dynamic load conditions.

The converter boasts excellent thermal performance thanks to its exposed pad-down package, which enhances heat dissipation. This feature, combined with a high level of integration, reduces the need for external components, simplifying the design and saving board space.

Additional features of the ADP2303ARDZ-5.0-R7 include an integrated power switch, internal compensation, and soft start capability, which prevents inrush current at startup. It also offers protection features such as overcurrent protection (OCP) and thermal shutdown (TSD), enhancing the reliability and longevity of both the converter and the end application.

The device comes in a compact 8-lead SOIC package with an exposed thermal pad, designated by the "ARDZ" suffix in the part number, ensuring a low thermal resistance path to the underlying PCB. The "-5.0-R7" suffix indicates the fixed 5.0V output voltage and the tape and reel packaging option, which is convenient for automated manufacturing processes.

In summary, the ADP2303ARDZ-5.0-R7 from Analog Devices Inc. is a versatile and efficient solution for a vast range of power regulation needs, providing reliability, performance, and a compact footprint for today's demanding electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7662 $52.5578
45+ $2.2697 $102.1365
69+ $2.1988 $151.7172
94+ $2.1278 $200.0132
122+ $2.0569 $250.9418
163+ $1.8441 $300.5883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess