ADP2371ACPZ Step-Down DC-to-DC Regulator by Analog Devices Inc.
The ADP2371ACPZ from Analog Devices Inc. is a high-performance, synchronous, step-down DC-to-DC regulator that delivers exceptional efficiency and versatility for a wide range of applications. It is designed to convert input voltages ranging from 3.15V to 20V down to an output voltage as low as 0.6V, with an output current of up to 800mA. This makes the ADP2371ACPZ an ideal solution for powering a variety of devices, from simple low-power sensors to complex digital processors.
The regulator features an integrated high-side power MOSFET and a low-side synchronous rectifier, which work together to provide high efficiency and reduce the need for external components. This not only simplifies the design but also helps in minimizing the PCB footprint, making it suitable for space-constrained applications.
With its adjustable switching frequency, ranging from 300 kHz to 2 MHz, designers have the flexibility to choose between efficiency and component size. A higher switching frequency allows for smaller external components, while a lower frequency can improve efficiency. Additionally, the ADP2371ACPZ offers a power-saving mode that reduces the switching frequency under light load conditions, further enhancing efficiency.
The device is equipped with a range of protective features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under various conditions. Its robust design is encapsulated in a compact 10-lead LFCSP (3mm x 3mm) package, which is not only space-saving but also offers excellent thermal performance.
Whether it's for portable electronics, networking devices, industrial equipment, or medical instruments, the ADP2371ACPZ is an excellent choice for designers looking for a versatile, efficient, and compact power management solution. Its combination of performance, flexibility, and protection features makes it a standout product in the market of DC-to-DC regulators.
Key Features:
- Wide input voltage range: 3.15V to 20V
- Adjustable output voltage down to 0.6V
- Maximum output current of 800mA
- High efficiency with synchronous operation
- Adjustable switching frequency: 300 kHz to 2 MHz
- Power-saving mode for light load conditions
- Overcurrent protection and thermal shutdown
- Compact 10-lead LFCSP package