EN
  • EN
  • DE

2SK2638-01MR

Part No 2SK2638-01MR
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description N-channel MOS-FET / Trans MOSFET N-CH Si 450V 10A 3-Pin(3+Tab) TO-220F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 159562-2SK2638-01MR
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK2638-01MR
Introduction Date May 30, 1997
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SK2638-01MR CAD Model

Description

The 2SK2638-01MR MOSFET sets a superior standard for high-power applications, characterized by its unparalleled performance and enduring reliability. With a focus on elevating electronic device effectiveness, this N-channel MOSFET is designed to support a myriad of technical requirements.

Features and Benefits

  • Exceptional Load Capacity: Handles substantial electrical loads while sustaining stability and efficiency.
  • Rapid Switching Speed: Critical for applications requiring swift state changes without delay.
  • Enhanced Heat Resistance: Maintains integrity and performance in high-temperature environments.

Favored in projects where power density and thermal management are critical, the 2SK2638-01MR is a major asset in complex electrical systems.

Applications

  • Electric Vehicle Systems: Powers components with precision and efficiency, supporting eco-friendly technology.
  • Telecommunication Infrastructure: Ensures the smooth, efficient operation of network systems.
  • Inverter Units: Used in power conversion applications to optimize energy usage.
  • High-Performance Computing: Contributes to the power efficiency and performance of advanced computing systems.

Additional Details

Utilizing modern semiconductor processes, the 2SK2638-01MR is constructed to provide superior thermal conductivity and minimal power wastage. Its resilient architecture supports high-performance deployments, lending engineers the flexibility to innovate and integrate efficiently within their specialized fields.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8979 $57.9580
49+ $2.3781 $116.5269
76+ $2.3042 $175.1192
104+ $2.2292 $231.8368
134+ $2.1552 $288.7968
180+ $1.9323 $347.8140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,240 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess