EN
  • EN
  • DE

ADP2387ACPZN-R7

Part No ADP2387ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADP2387
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP2387ACPZN-R7TR, ADP2387ACPZN-R7CT, ADP2387ACPZN-R7DKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847895-ADP2387ACPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADP2387ACPZN-R7 CAD Model

Description

ADP2387ACPZN-R7: High-Efficiency, Synchronous, Step-Down DC-to-DC Regulator

The ADP2387ACPZN-R7 from Analog Devices Inc. is a high-performance, synchronous, step-down DC-to-DC regulator that delivers exceptional efficiency and power density. This device is capable of supplying up to 4A of continuous output current across a wide input voltage range from 4.5 V to 20 V, making it an ideal choice for a diverse array of applications, including communications infrastructure, networking equipment, industrial systems, and consumer electronics.

Designed with the modern engineer in mind, the ADP2387ACPZN-R7 integrates a proprietary high-speed current mode, constant frequency PWM control scheme that minimizes the size of external components while maintaining stable operation across a wide range of voltages and load conditions. This feature, combined with its compact 32-lead LFCSP package, provides a space-saving solution that is highly sought after in compact and complex electronic devices.

The ADP2387ACPZN-R7 boasts an impressive array of features, including programmable soft start, precision-enable, power good, external synchronization, and tracking capabilities. These features allow for a flexible and controlled startup sequence, which is critical in preventing inrush current-related issues. Additionally, the integrated power good flag offers a reliable power sequencing solution for systems that require multiple voltage rails.

With its high efficiency of up to 95%, the ADP2387ACPZN-R7 reduces power losses and improves thermal performance, which is crucial for maintaining the integrity and longevity of electronic components. The device also supports selectable discontinuous conduction mode (DCM) or forced continuous conduction mode (FCCM), giving designers the ability to optimize the regulator for efficiency or noise-sensitive applications.

For added reliability, the ADP2387ACPZN-R7 incorporates a range of protection features, including overcurrent protection (OCP), overvoltage protection (OVP), thermal shutdown (TSD), and input undervoltage lockout (UVLO). These safeguards ensure that the device operates within safe parameters, protecting both the regulator and the system it powers.

Overall, the ADP2387ACPZN-R7 is a robust and versatile voltage regulator that offers a balance of efficiency, performance, and reliability, making it an excellent choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0728 $51.8200
59+ $1.7007 $100.3413
92+ $1.6476 $151.5792
126+ $1.5944 $200.8944
163+ $1.5413 $251.2319
218+ $1.3819 $301.2542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess