EN
  • EN
  • DE

ADP2442ACPZ

Part No ADP2442ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1215+
Reference case QFN12
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709387-ADP2442ACPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP2442ACPZ CAD Model

Description

ADP2442ACPZ - High-Efficiency, Step-Down DC-to-DC Converter

The ADP2442ACPZ is a high-performance, integrated step-down DC-to-DC converter from Analog Devices Inc., designed to provide a highly efficient power solution for a wide range of applications. This compact and versatile module is ideal for converting higher voltage inputs to lower voltage outputs with excellent power efficiency, making it suitable for portable devices, industrial controls, networking equipment, and many other electronics that require stable and efficient power management.

Key Features:

  • Wide Input Voltage Range: The ADP2442ACPZ operates with an input voltage range from 4.5 V to 36 V, accommodating a variety of power supplies and ensuring flexibility across different platforms.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6 V to 90% of the input voltage, providing a customizable solution for various circuit requirements.
  • High Efficiency: With up to 95% conversion efficiency, this converter minimizes power loss and heat generation, enhancing the performance and reliability of the end application.
  • Integrated MOSFETs: The device includes high-side and low-side MOSFETs, which reduces external component count and simplifies the design process.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300 kHz to 2 MHz, allowing designers to optimize the converter for size, efficiency, or external component requirements.
  • Thermal Protection: Over-temperature protection is built-in to safeguard the device against excessive heat conditions.
  • Current Mode Control: The current mode architecture provides fast transient response and cycle-by-cycle current limiting for enhanced performance and protection.

Applications:

  • Portable and Battery-Powered Equipment
  • Industrial and Instrumentation Systems
  • Networking and Telecommunication Devices
  • Automotive Infotainment and Body Electronics
  • Energy-Efficient Power Supplies

The ADP2442ACPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and thermally efficient. Its robust design and comprehensive feature set make it an excellent choice for engineers looking for a reliable and flexible power management solution. With the backing of Analog Devices Inc., known for their quality and innovation, the ADP2442ACPZ stands out as a top-tier component for your power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3307 $53.3070
23+ $4.3740 $100.6020
36+ $4.2373 $152.5428
49+ $4.1006 $200.9294
64+ $3.9639 $253.6896
85+ $3.5538 $302.0730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,235 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess