EN
  • EN
  • DE

ADP3050-A5

Part No ADP3050-A5
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043656-ADP3050-A5
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3050-A5 CAD Model

Description

Analog Devices Inc. introduces the ADP3050-A5, a highly efficient and reliable voltage regulator designed to meet the rigorous demands of modern electronic devices. This compact, switch-mode regulator offers a versatile solution for power management, ensuring stable operation and extended battery life for a wide range of applications.

Key Features

  • Adjustable Output Voltage: The ADP3050-A5 provides an adjustable output voltage range, allowing for precise voltage regulation tailored to specific device requirements.
  • High Efficiency: With its advanced design, this regulator achieves high efficiency, reducing power loss and heat generation, which is crucial for maintaining the performance of electronic systems.
  • Low Dropout Operation: The low dropout feature ensures that the ADP3050-A5 continues to deliver a stable output even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, contributing to the safety and longevity of both the regulator and the electronic system it powers.
  • Current Limiting: The current limiting functionality prevents damage from overcurrent conditions, ensuring reliable operation under various load conditions.
  • Small Form Factor: Its compact size allows for easy integration into space-constrained designs, making it a perfect choice for portable devices.

Applications

The ADP3050-A5 is suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Embedded systems
  • Microprocessor/ microcontroller power supplies
  • Communication equipment
  • Industrial and automotive electronics

Technical Specifications

The ADP3050-A5 features an input voltage range that accommodates various supply sources, and its output can be adjusted via external resistors. The device operates at a fixed frequency, which simplifies the design of the external components and helps in noise-sensitive applications.

For more detailed technical specifications, reference designs, and application notes, visit the Analog Devices Inc. website or contact their support team for assistance.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0137
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amic
Need more? Email Us
Amic
Lowest to $2.1666
Generic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess