EN
  • EN
  • DE
  • IT

ADP3050ARZ

Part No ADP3050ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 200 kHz, 1 A High Voltage Step-Down Switching Regulator | IC REG MULTI CONFG ADJ 1A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost, SEPIC
Output Type Adjustable
Voltage - Input (Minimum) 3.6V
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 12V
Output Current 1A (Switch)
Switching Frequency 200kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADP3050
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1141256-ADP3050ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3050ARZ CAD Model

Description

The ADP3050ARZ is a high-performance voltage regulator manufactured by Analog Devices Inc., a leader in the semiconductor industry. This regulator is designed to offer efficient power management and is ideal for a wide range of applications, including but not limited to, portable devices, communication equipment, and embedded systems.

Key Features:

  • Adjustable Output Voltage: The ADP3050ARZ offers a versatile adjustable output voltage feature, allowing users to tailor the output to their specific needs, ensuring compatibility with various circuits and applications.
  • High Efficiency: With its high-efficiency operation, this voltage regulator minimizes power loss, thereby extending battery life in portable applications and reducing thermal stress on system components.
  • Low Dropout Voltage: The device is characterized by its low dropout voltage, which ensures stable operation even when the input voltage is close to the output voltage, making it highly suitable for battery-operated devices.
  • Thermal Overload Protection: The built-in thermal overload protection feature safeguards the device against damage due to excessive heat, ensuring reliability and a longer operational lifespan.
  • Current Limiting: Integrated current limiting functionality provides additional protection by preventing the output current from exceeding a safe threshold, thus protecting both the regulator and the load from overcurrent conditions.
  • Package: The ADP3050ARZ comes in a compact SOIC-8 package, which is conducive for space-constrained applications while still providing excellent thermal performance.

Applications:

The ADP3050ARZ is versatile enough to be used in a variety of applications, such as:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Embedded systems
  • Microprocessor/ microcontroller power supplies

With its combination of features, the ADP3050ARZ from Analog Devices Inc. represents a reliable and efficient solution for your voltage regulation needs, ensuring stable performance and protection for your electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3952 $84.7904
4+ $34.7859 $139.1436
5+ $33.6989 $168.4945
7+ $32.6118 $228.2826
9+ $31.5248 $283.7232
12+ $28.2635 $339.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess