EN
  • EN
  • DE

ADP3157JR-REEL

Part No ADP3157JR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CNTRL SYNC PENTIUM III 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Applications Controller, Intel Pentium® III
Voltage - Input 12V
Voltage - Output 1.3V ~ 3.5V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADP3157
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 42924-ADP3157JR-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3157JR-REEL CAD Model

Description

ADP3157JR-REEL - Analog Devices Inc.

The ADP3157JR-REEL is a versatile and high-performance switching controller from the renowned manufacturer, Analog Devices Inc. Designed to cater to a wide array of power management applications, this device is a perfect fit for systems that require efficient voltage regulation and power conversion.

At the heart of the ADP3157JR-REEL is its ability to drive a N-channel MOSFET in a synchronous buck topology, which is an efficient method for stepping down high voltages to lower levels with minimal loss of power through heat. This makes the ADP3157JR-REEL an excellent choice for applications where energy efficiency is paramount, such as portable devices, telecommunications, and networking equipment.

The device comes in a convenient reel packaging, which facilitates easy storage and handling for mass production environments. The 'REEL' designation indicates that the product is provided in tape and reel packaging, suitable for automated pick-and-place manufacturing processes.

Key features of the ADP3157JR-REEL include:

  • High efficiency synchronous operation which extends battery life for portable devices.
  • Wide input voltage range, accommodating various power supply standards.
  • Adjustable output voltage, providing flexibility in different design configurations.
  • High switching frequency, allowing for smaller external components and reduced board space.
  • Integrated under-voltage lockout, overcurrent protection, and thermal shutdown features, ensuring safe operation under various conditions.
  • Soft start capability to prevent inrush current at startup.

The ADP3157JR-REEL is also designed with a current-mode control scheme, which provides excellent transient response, and easy loop compensation. This feature simplifies the design process and enhances the overall stability of the power supply circuit.

Whether you're designing a sophisticated server, an energy-efficient laptop, or a compact IoT device, the ADP3157JR-REEL from Analog Devices Inc. provides the reliability and performance needed to meet your power management needs. Its robust feature set, combined with the quality assurance of Analog Devices, makes it a smart choice for engineers looking to create durable and efficient electronic products.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess