EN
  • EN
  • DE

ADP3157JR

Part No ADP3157JR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CNTRL SYNC PENTIUM III 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Controller, Intel Pentium® III
Voltage - Input 12V
Voltage - Output 1.3V ~ 3.5V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADP3157
Standard Package 192 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558580-ADP3157JR
Ultra Librarian 3D Model Ultra Librarian ADP3157JR CAD Model

Description

Analog Devices Inc. ADP3157JR: A Versatile Synchronous Buck Controller

The ADP3157JR from Analog Devices Inc. is a high-performance, synchronous buck controller designed to deliver efficient power management and conversion for a wide range of applications. This integrated circuit is engineered to provide precise voltage regulation, making it an ideal choice for powering advanced microprocessors, DSPs, and other digital ICs that require stable and efficient power supply.

Key Features

  • Wide Input Voltage Range: The ADP3157JR operates over a broad input voltage range, accommodating various power sources and ensuring flexibility in system design.
  • High Efficiency: Thanks to its synchronous rectification and low quiescent current, this controller maximizes power efficiency, which is critical for reducing heat generation and improving system reliability.
  • Adjustable Output Voltage: The output voltage is easily adjustable, allowing for precise power delivery tailored to the specific needs of the load.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against a range of potential issues.

Applications

The versatility of the ADP3157JR makes it suitable for a variety of applications, including but not limited to:

  • Desktop and Notebook Computers
  • Graphics Cards
  • Networking and Telecommunication Equipment
  • Servers and Data Centers

Technical Specifications

The ADP3157JR is packed with technical features that ensure optimal performance:

  • Topology: Synchronous Step-Down (Buck) Controller
  • Switching Frequency: Programmable up to 300 kHz
  • Package: The device is available in a compact SOIC package, which is suitable for space-constrained applications.

With its robust design and flexible characteristics, the ADP3157JR from Analog Devices Inc. stands out as a reliable solution for efficient power conversion. Its adaptability and protective measures ensure that it can meet the rigorous demands of modern electronic systems, delivering the performance and stability required for high-tech applications.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or consult the ADP3157JR datasheet.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2051 $60.2550
120+ $0.9888 $118.6560
185+ $0.9579 $177.2115
250+ $0.9270 $231.7500
325+ $0.8960 $291.2000
435+ $0.8034 $349.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess