The ADP3162J is a highly integrated multi-phase synchronous buck switching regulator controller designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This advanced controller is engineered to meet the rigorous demands of high-performance CPUs, GPUs, and other power-sensitive devices requiring efficient, precise voltage regulation.
Key Features
- Multi-Phase Power Control: The ADP3162J operates multiple interleaved buck switching regulators in parallel to deliver high current with low ripple and excellent thermal management.
- Precision Voltage Regulation: It offers precision voltage regulation with a tolerance of ±1%, ensuring stable operation and optimal performance for sensitive electronic components.
- Programmable Frequency: The switching frequency is programmable from 100 kHz to 600 kHz, allowing designers to optimize the trade-off between efficiency and component size.
- Active Current Balancing: The device features active current balancing between phases, ensuring even thermal loading and extending the life of the components.
- Voltage Identification (VID) Interface: It supports a 5-bit digital-to-analog converter (DAC) that adjusts the output voltage in 25 mV increments, conforming to the Intel Mobile Voltage Positioning (IMVP) standards.
Applications
- High-performance CPUs and GPUs
- Advanced computing systems
- Power modules for servers and workstations
- Telecommunication and networking equipment
Technical Specifications
Parameter
Value
Output Voltage
0.8 V to 1.8 V
Input Voltage
3.3 V to 20 V
Number of Phases
Up to 4
Operating Temperature
-40°C to +85°C
The ADP3162J from Analog Devices Inc. is a robust solution for high-density power conversion with advanced features that enhance the performance, efficiency, and reliability of your power management system.