EN
  • EN
  • DE

ADP3163JRU-REEL

Part No ADP3163JRU-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description DC/DC Cntrlr Triple-OUT Step Down 20-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173139-ADP3163JRU-REEL
Popularity Low
Supply and Demand Status Limited
Family Name ADP3163
Introduction Date August 14, 2001
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADP3163JRU-REEL CAD Model

Description

The ADP3163JRU-REEL is a sophisticated multi-phase synchronous buck controller designed by Analog Devices Inc., tailored for precision voltage regulation in high-performance CPUs, GPUs, and other advanced microprocessors. This component is part of the REEL packaging, indicating it comes in tape and reel packaging suitable for automated assembly processes, which is an industry-standard for bulk handling and surface-mount technology.

Key Features:

  • Multi-Phase Power Control: The ADP3163JRU-REEL employs a multi-phase architecture that significantly improves the thermal management and reduces the stress on individual components by spreading the power and heat over multiple phases, enhancing system reliability and efficiency.
  • Voltage Regulation: It provides high-precision voltage regulation, a critical feature for maintaining the stability and performance of high-speed computing devices.
  • VRM Specification Compliance: This device is designed to meet the stringent Voltage Regulator Module (VRM) specifications for computing applications, ensuring compatibility and optimal performance with a wide range of processors.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the balance between efficiency, component size, and operational frequency.
  • Active Current Balancing: It includes active current balancing between phases, ensuring even current distribution and prolonging the life of the power delivery system.
  • Protection Features: The ADP3163JRU-REEL is equipped with a suite of protection features, including overvoltage, undervoltage, and overcurrent protection, safeguarding the system against potential damage from abnormal operating conditions.

Applications:

Ideal for use in high-performance computing systems, the ADP3163JRU-REEL is a reliable choice for motherboard designers and engineers focused on creating stable and efficient voltage regulation solutions for CPUs, GPUs, and other microprocessors that demand high current and fast transient response.

Technical Specifications:

Parameter Value Manufacturer Analog Devices Inc. Part Number ADP3163JRU-REEL Package / Case TSSOP-20 Mounting Type Surface Mount Operating Temperature Specified by Manufacturer

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8954 $66.3390
75+ $1.5546 $116.5950
120+ $1.5061 $180.7320
160+ $1.4576 $233.2160
205+ $1.4091 $288.8655
275+ $1.2636 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess