EN
  • EN
  • DE

ADP3168JRU-REEL7

Part No ADP3168JRU-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description SYNCHRONOUS BUCK CONTROLLER / ADP3168 Controller, Intel VRM Voltage Regulator IC 4 Output 28-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc.
Series ADP3168
Package Bulk
Product Status Active
Applications Controller, Intel VRM
Voltage - Input 12V
Number of Outputs 4
Voltage - Output 0.5V ~ 3.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 42945-ADP3168JRU-REEL7
Ultra Librarian 3D Model Ultra Librarian ADP3168JRU-REEL7 CAD Model

Description

ADP3168JRU-REEL7: A Versatile Synchronous Buck Controller by Analog Devices Inc.

The ADP3168JRU-REEL7 is a highly integrated synchronous buck controller designed by Analog Devices Inc., a leading company in the semiconductor industry. This controller is tailored for converting input voltages to lower output voltages with high efficiency, making it an ideal choice for a variety of applications, including computing systems, telecommunications, and networking equipment.

The device comes in a compact TSSOP-20 package and is part of the REEL7 packaging series, which indicates its availability in tape and reel packaging suitable for automated assembly processes. This packaging method ensures safe transportation and handling, as well as compatibility with high-volume manufacturing environments.

The ADP3168JRU-REEL7 operates over a wide input voltage range, making it extremely versatile for different system requirements. It employs a voltage-mode PWM control scheme that provides excellent stability and transient response. With its precision reference voltage, the controller ensures tight regulation of the output voltage, which is critical for powering sensitive electronic components.

One of the key features of the ADP3168JRU-REEL7 is its ability to drive N-channel MOSFETs, which are used as the power switches in the buck converter topology. This allows for lower on-resistance and reduced conduction losses, improving overall power efficiency. Additionally, the controller incorporates protection features such as overcurrent protection and thermal shutdown to safeguard the system against abnormal operating conditions.

Furthermore, the ADP3168JRU-REEL7 supports adjustable switching frequencies, enabling designers to optimize the performance of their power supply for specific applications. This flexibility allows for a balance between efficiency, component size, and cost. The device also features a power-saving mode that reduces switching losses during light-load conditions, contributing to energy savings and extended battery life in portable applications.

In summary, the ADP3168JRU-REEL7 from Analog Devices Inc. is a sophisticated and efficient solution for synchronous buck conversion. Its robust feature set, combined with the convenience of REEL7 packaging, makes it a valuable component for engineers looking to design high-performance power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3865 $62.3925
105+ $1.1377 $119.4585
160+ $1.1021 $176.3360
220+ $1.0665 $234.6300
285+ $1.0311 $293.8635
375+ $0.9244 $346.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,050 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess