EN
  • EN
  • DE

ADP3168JRU

Part No ADP3168JRU
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description DC/DC Cntrlr Quad-OUT Step Down 4000kHz 28-Pin TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173146-ADP3168JRU
Popularity Low
Supply and Demand Status Limited
Family Name ADP3168
Introduction Date December 02, 2004
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADP3168JRU CAD Model

Description

ADP3168JRU by Analog Devices Inc.

The ADP3168JRU is a sophisticated synchronous buck controller designed by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is tailored for precision voltage regulation, making it an ideal choice for powering advanced microprocessors in a variety of applications.

Key Features

  • Multi-Phase Power Control: The ADP3168JRU uses a multi-phase power control scheme to deliver high current with low ripple and excellent transient response. This feature is crucial for maintaining stable operation in high-performance computing environments.
  • VRM 9.0 Compliant: This controller is designed to meet the stringent requirements of VRM (Voltage Regulator Module) 9.0 specifications, ensuring compatibility with the latest generation of microprocessors.
  • Adjustable Output Voltage: The output voltage is easily adjustable, providing the flexibility needed to tune the power supply for specific applications and processor requirements.
  • High Efficiency: With its integrated MOSFET drivers and optimized control algorithms, the ADP3168JRU operates with high efficiency, reducing power loss and improving overall system performance.
  • Overvoltage Protection: Built-in overvoltage protection safeguards the microprocessor and other components from damage due to unexpected voltage spikes.

Applications

  • Desktop and Server Motherboards
  • Graphics Cards
  • High-Performance DC-DC Converters
  • Embedded Systems

The ADP3168JRU comes in a compact TSSOP-28 package, making it suitable for space-constrained applications while still delivering robust power management capabilities. Analog Devices Inc. has ensured that this product meets the rigorous demands of modern electronics, providing a reliable and efficient solution for power delivery in high-performance systems.

Whether you are designing a new motherboard, upgrading a server, or developing a state-of-the-art embedded system, the ADP3168JRU offers the performance and features necessary to achieve stable, efficient power regulation.

For detailed technical specifications, application notes, and support documentation, please refer to the official Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9739 $59.2170
75+ $1.6205 $121.5375
115+ $1.5696 $180.5040
155+ $1.5188 $235.4140
200+ $1.4680 $293.6000
265+ $1.3167 $348.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess