EN
  • EN
  • DE

ADP3168JRUZ

Part No ADP3168JRUZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+05+06+
Reference case TSSOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 729460-ADP3168JRUZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3168JRUZ CAD Model

Description

The ADP3168JRUZ is a highly integrated, multi-phase synchronous buck switching regulator controller from Analog Devices Inc. It is designed to meet the rigorous power supply specifications of high-performance CPUs, GPUs, and other advanced electronics that require efficient and precise voltage regulation.

Key Features:

  • Multi-Phase Power Control: The device supports multi-phase operation, which can significantly improve the performance and efficiency of power supply systems by reducing the current per phase, decreasing inductor size, and spreading the thermal load.
  • Voltage Regulation: It provides precise voltage regulation with programmable output from 0.8V to V<sub>REF with a high level of accuracy, catering to the needs of modern microprocessors and graphics processors that require stable and precise voltages.
  • Active Current Balancing: The ADP3168JRUZ includes active current balancing between phases, ensuring even thermal distribution and extending the life of the power supply components.
  • High-Efficiency Operation: With its integrated MOSFET drivers and high switching frequency capability, this controller is optimized for high-efficiency operation, reducing power losses and improving overall system performance.
  • Protection Features: It is equipped with a comprehensive set of protection features, including under-voltage lockout, over-current protection, and thermal shutdown, ensuring the longevity and reliability of the end application.

Applications:

The ADP3168JRUZ is ideal for a wide range of applications that require efficient power management and distribution, such as:

  • Desktop and laptop computers
  • Graphics cards
  • Servers and high-performance computing systems
  • Telecommunications and networking equipment
  • Embedded systems and industrial applications

Package and Availability:

The controller is available in a compact TSSOP-20 package, providing a space-saving solution for densely packed circuit boards. The ADP3168JRUZ is part of Analog Devices Inc.'s commitment to delivering high-performance power management solutions to meet the evolving needs of the electronics industry.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2372 $67.1160
65+ $1.8365 $119.3725
100+ $1.7787 $177.8700
135+ $1.7210 $232.3350
175+ $1.6644 $291.2700
235+ $1.4923 $350.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess