EN
  • EN
  • DE

ADP3170JRUZ

Part No ADP3170JRUZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 077671-ADP3170JRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3170JRUZ CAD Model

Description

ADP3170JRUZ - Voltage Mode PWM Controller from Analog Devices Inc.

The ADP3170JRUZ is a sophisticated voltage mode pulse-width modulation (PWM) controller designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device is engineered to provide precise power regulation and is commonly utilized in a variety of applications, including computing systems, networking equipment, and power supply modules.

Featuring an optimal combination of flexibility, efficiency, and precision, the ADP3170JRUZ is designed to drive N-channel MOSFETs in a synchronous rectified buck topology. This configuration ensures that the power conversion process is highly efficient, making it suitable for systems that require a low-voltage, high-density power solution.

The ADP3170JRUZ boasts an array of features that enhance its performance and reliability. It includes programmable soft start and under-voltage lockout functions, which safeguard the system during startup and under abnormal voltage conditions. Additionally, the PWM controller offers a fixed-frequency operation which can be set by an external resistor, providing design flexibility and ease of use.

With its over-current protection circuitry, the ADP3170JRUZ ensures that the power supply and its loads are protected from excessive current conditions. This feature helps to prevent damage to the controller itself and the downstream components it manages. Furthermore, the device integrates a power-good output indicator, which provides a system-ready signal to the host once the output voltage has stabilized within a predefined range, ensuring reliable system startup and operation.

The ADP3170JRUZ is available in a compact TSSOP-20 package, making it suitable for space-constrained applications while still offering excellent thermal performance. Its operating temperature range from 0°C to 70°C allows for deployment in a wide range of environments.

Overall, the ADP3170JRUZ from Analog Devices Inc. is a versatile and reliable solution for designers looking to implement a high-efficiency voltage regulation system. Its extensive feature set and robust design make it an excellent choice for demanding applications that require a high level of performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $54.7516
ATI
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amd
Lowest to $12.2349
ATI
Lowest to $17.8632
Toshiba Semiconductor and Storage
Rectifier Diode Switching 800V 20A 5-Pin 12-46A1A / RECTIFIER MODULE (THREE PHASE FULL WAVE BRIDGE APLICATIONS)
Lowest to $10.8258
ON Semiconductor
Need more? Email Us
Amd
Lowest to $6.5223
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,268 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess