EN
  • EN
  • DE

ADP3180JRUZ

Part No ADP3180JRUZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+Rohs
Reference case TSSOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736851-ADP3180JRUZ
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP3180JRUZ CAD Model

Description

Analog Devices Inc.'s ADP3180JRUZ: A High-Performance, Multi-Phase Synchronous Buck Controller

The ADP3180JRUZ is a cutting-edge synchronous buck controller designed by Analog Devices Inc., a leader in high-performance analog technology. This advanced component is engineered to deliver precise voltage regulation and power management for a variety of applications, including high-performance CPUs, GPUs, and other power-sensitive digital circuits that require efficient, stable, and reliable power delivery.

At the heart of the ADP3180JRUZ is its multi-phase operation capability, which significantly improves the performance of power supply systems by distributing the load across multiple phases. This results in reduced current per phase, lower thermal stress, and minimized output voltage ripple. The multi-phase design not only enhances system efficiency but also extends the life of the power supply by reducing the stress on individual components.

The device operates over a wide input voltage range, making it versatile for different system configurations and ensuring compatibility with a broad spectrum of power sources. Furthermore, the ADP3180JRUZ offers programmable switching frequencies, allowing designers to optimize the performance and efficiency of their power supply system to meet specific application requirements.

With its integrated high-precision reference voltage, the ADP3180JRUZ achieves exceptional voltage regulation accuracy, which is critical for powering sensitive digital circuits that demand a stable and precise power supply. The device also features sophisticated protection circuits, including overvoltage, undervoltage, and overcurrent protection, safeguarding the system from various power anomalies and ensuring reliable operation under diverse conditions.

The ADP3180JRUZ comes in a compact TSSOP-20 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into modern PCB layouts, contributing to a streamlined manufacturing process.

In summary, the ADP3180JRUZ from Analog Devices Inc. is a robust and versatile synchronous buck controller that offers advanced features for high-efficiency, multi-phase power regulation. Its precision, programmability, and protection make it an excellent choice for powering the next generation of high-performance electronic systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1296 $231.5680
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess