EN
  • EN
  • DE

ADP3160JR-REEL

Part No ADP3160JR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description SYNCHRONOUS BUCK CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Applications Controller, High Performance Processor
Voltage - Input 12V
Number of Outputs 5
Voltage - Output 1.1V ~ 1.85V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 533 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 42928-ADP3160JR-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3160JR-REEL CAD Model

Description

ADP3160JR-REEL Voltage Mode PWM Controller

The ADP3160JR-REEL from Analog Devices Inc. is a highly integrated voltage mode pulse width modulation (PWM) controller designed to cater to a wide range of power conversion and management applications. This versatile component is provided in a convenient tape and reel packaging, making it ideal for automated assembly processes and high-volume production environments.

At the core of the ADP3160JR-REEL is its ability to drive N-channel MOSFETs in a synchronous-rectified buck topology, which is a common configuration for modern power supply designs. This enables the device to efficiently manage power in systems requiring a lower output voltage from a higher input voltage, making it suitable for computing, telecommunications, and industrial applications.

The ADP3160JR-REEL features an operating voltage range of 4.5V to 5.5V, allowing it to be used in systems with standard logic levels. Its precision reference voltage ensures tight regulation of the output voltage, which is critical for powering sensitive electronic components. The device also offers a programmable switching frequency up to 300kHz, giving designers the flexibility to optimize their power supply for efficiency or for component size.

With built-in overcurrent protection, the ADP3160JR-REEL helps to safeguard the power supply and the downstream components from damage due to excessive current. Additionally, the controller includes a power good output indicator, which provides a signal when the output voltage is within a specified range, allowing for system monitoring and sequencing.

The ADP3160JR-REEL also boasts a soft-start feature that gradually ramps up the output voltage, minimizing inrush current and preventing abrupt changes that could destabilize the system. This feature is particularly useful when powering up capacitive loads or when it is necessary to reduce stress on the power supply during startup.

In summary, the ADP3160JR-REEL from Analog Devices Inc. is a robust and reliable solution for managing power in a variety of electronic systems. Its combination of efficiency, precision, and protective features, all packaged in a reel format for ease of manufacturing, make it a smart choice for designers looking to optimize their power conversion applications.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess