The ADP3186JRUZ is a highly integrated, multiphase, synchronous buck switching regulator controller designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This advanced controller is tailored for precision voltage regulation and power management, making it an ideal solution for a wide range of applications, including data communication systems, high-end desktops, and notebook computers.
Key Features
- Multi-Phase Power Control: The ADP3186JRUZ can manage multiple power phases to distribute load and reduce thermal stress on individual components, enhancing system reliability and performance.
- Programmable Voltage Output: It offers a programmable voltage setpoint, which can be adjusted to meet the specific requirements of the load, ensuring precise power delivery.
- High-Efficiency Operation: Its high-efficiency design minimizes power loss, ensuring optimal operation, reduced heat generation, and increased system longevity.
- Overvoltage Protection: The device includes overvoltage protection features to safeguard the system against potential damage from voltage spikes.
- Thermal Overload Protection: It is equipped with thermal overload protection, which prevents overheating by reducing the output voltage or shutting down the regulator if necessary.
Product Specifications
| Part Number |
ADP3186JRUZ |
| Manufacturer |
Analog Devices Inc. |
| Package / Case |
TSSOP-20 |
| Output Type |
Adjustable |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
4.5V to 5.5V |
Applications
The ADP3186JRUZ is versatile and can be used in various applications that require efficient and reliable power management. Its robust design and feature set make it particularly well-suited for high-performance computing environments where precise voltage regulation is critical for system stability and performance.
For those looking to integrate the ADP3186JRUZ into their power supply designs, Analog Devices provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate a smooth design-in process.