EN
  • EN
  • DE

ADP3192AJCPZ

Part No ADP3192AJCPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816759-ADP3192AJCPZ
Ultra Librarian 3D Model Ultra Librarian ADP3192AJCPZ CAD Model

Description

ADP3192AJCPZ Multiphase Controller from Analog Devices Inc.

The ADP3192AJCPZ is a highly integrated, multiphase synchronous buck switching controller designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This advanced controller is specifically engineered for converting a high input voltage into a lower output voltage with exceptional efficiency and precision, making it an ideal choice for CPU core power supplies in high-performance desktops, servers, and gaming consoles.

Featuring a versatile multi-phase architecture, the ADP3192AJCPZ can be configured to operate with 2 to 4 phases, allowing for efficient power distribution and thermal management across the power circuit. This flexibility makes it possible to optimize the design for specific applications, ensuring that power is delivered with maximum efficiency and minimum loss.

The controller integrates a host of features to enhance system performance and reliability. These include precision voltage regulation, adaptive voltage positioning (AVP), and active current balancing between the phases. The precision voltage regulation ensures that the output voltage stays within tight tolerances, even under varying load conditions, which is crucial for maintaining the stability and longevity of sensitive electronic components.

Adaptive voltage positioning is a sophisticated technique that reduces the output capacitance requirements and helps to maintain a stable output voltage during transient load changes. This feature is particularly valuable in high-performance computing environments, where sudden shifts in power demand are common. Active current balancing ensures that the load is evenly distributed among the phases, preventing overheating and extending the life of the power supply components.

The ADP3192AJCPZ comes in a compact 40-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. The package's small footprint does not compromise its performance or functionality, making it an excellent choice for systems where space is at a premium.

In summary, the ADP3192AJCPZ from Analog Devices Inc. is a state-of-the-art multiphase controller that offers high efficiency, precise voltage regulation, and advanced features for optimal power management. Its robust design and flexible configuration options make it a go-to solution for demanding applications that require reliable and efficient power delivery.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9101 $58.6515
36+ $3.2084 $115.5024
56+ $3.1081 $174.0536
77+ $3.0079 $231.6083
100+ $2.9076 $290.7600
133+ $2.6068 $346.7044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess