EN
  • EN
  • DE

ADP3193A

Part No ADP3193A
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description 8-Bit, Programmable, 2- to 3-Phase, Synchronous Buck Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141275-ADP3193A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3193A CAD Model

Description

Introducing the ADP3193A: Multiphase Controller for Precision VRM Applications

The ADP3193A is a sophisticated, multiphase synchronous buck controller designed by Analog Devices Inc., tailored for precision voltage regulation module (VRM) applications. This cutting-edge controller is optimized to meet the rigorous demands of high-performance CPUs and GPUs, ensuring efficient power delivery with exceptional accuracy and stability.

Key Features

  • Multi-Phase Operation: The ADP3193A operates in a multi-phase configuration, which significantly reduces the thermal stress on individual components by spreading the load across multiple channels. This results in improved efficiency and the ability to handle higher current demands with ease.
  • Active Voltage Positioning: Equipped with active voltage positioning (AVP) with adaptive load-line characteristics, the ADP3193A ensures precise voltage regulation and fast transient response, which is critical for maintaining stability under varying load conditions.
  • Programmable Frequency: The switching frequency of the ADP3193A is programmable, allowing designers to optimize the balance between efficiency, component size, and operational performance.
  • Precision Reference Voltage: A precision reference voltage with tight tolerances ensures that the output voltage is maintained with high accuracy, which is vital for the sensitive circuits in modern CPUs and GPUs.

Advanced Control and Monitoring

The ADP3193A offers an array of control and monitoring features to safeguard the power system. Overcurrent protection (OCP), under-voltage lockout (UVLO), and thermal shutdown are integrated to provide a robust solution for managing system safety. Additionally, the device includes a power-good output signal, which allows for system monitoring and sequencing.

Flexible and Scalable Design

Flexibility is at the core of the ADP3193A design, supporting a wide range of output voltages and catering to different power requirements. Its scalability makes it an ideal choice for systems that may require future power upgrades without the need for significant redesign.

Conclusion

With its advanced features and flexible design, the ADP3193A from Analog Devices Inc. is an exceptional choice for designers seeking a high-performance, multiphase synchronous buck controller. Whether it's for powering the latest CPUs, GPUs, or other high-current applications, the ADP3193A delivers the precision, efficiency, and reliability required for cutting-edge VRM solutions.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess