EN
  • EN
  • DE

ADP3300ART-5

Part No ADP3300ART-5
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description High Accuracy anyCAP 50 mA Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141288-ADP3300ART-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3300ART-5 CAD Model

Description

The ADP3300ART-5 is a high-precision, low-dropout voltage regulator from the renowned manufacturer Analog Devices Inc., designed to cater to the stringent requirements of modern electronic applications. This robust component is well-suited for portable and battery-powered devices due to its low power consumption and small footprint.

Key Features:

  • Output Voltage: The ADP3300ART-5 provides a fixed output voltage of 5V, which is ideal for logic circuits and standard digital ICs.
  • High Accuracy: With an impressive output voltage accuracy of ±0.6%, this regulator ensures stable and reliable operation for sensitive electronic circuits.
  • Low Dropout Voltage: The device boasts a low dropout voltage of typically 100mV at 100mA load, which enhances its efficiency and allows operation close to the battery voltage.
  • Low Quiescent Current: It features a remarkably low quiescent current of 100µA (typical), which is beneficial for extending battery life in portable applications.
  • Thermal Overload Protection: The ADP3300ART-5 comes with built-in thermal overload protection that safeguards the device under extreme operating conditions.
  • Current Limiting: In-built current limiting prevents damage to the regulator during fault conditions, such as output short circuits.
  • Package: The device is available in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications:

  • Mobile Phones
  • PDAs and Handheld Instruments
  • Laptop Computers
  • Portable Media Players
  • Wireless and DSL Modems
  • PCMCIA Cards

Overall, the ADP3300ART-5 from Analog Devices Inc. is an excellent choice for designers looking for a high-performance, reliable voltage regulator that combines accuracy, low power consumption, and small size. Its features make it a versatile component that can be deployed across a wide range of electronic devices, ensuring optimal performance and longevity.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5904 $50.3136
22+ $4.5870 $100.9140
34+ $4.4437 $151.0858
47+ $4.3003 $202.1141
61+ $4.1570 $253.5770
81+ $3.7270 $301.8870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,551 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess