EN
  • EN
  • DE

ADP3300ARTZ-5REEL7

Part No ADP3300ARTZ-5REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 50MA SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.17V @ 50mA
Output Current 50mA
Operating Supply Current 300μA to 1.7mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.08V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 009154-ADP3300ARTZ-5REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3300ARTZ-5REEL7 CAD Model

Description

Analog Devices Inc. ADP3300ARTZ-5REEL7 Voltage Regulator

The ADP3300ARTZ-5REEL7 is a high-performance, low-dropout linear voltage regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision voltage regulator is well-suited for applications requiring a stable and reliable power supply with a low voltage drop. The device comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Output Voltage: The ADP3300ARTZ-5REEL7 provides a fixed output voltage of 5V, which is a common requirement for many digital circuits.
  • High Accuracy: It offers excellent load and line regulation with a high accuracy of ±0.8% at room temperature and ±1.4% over the entire temperature range.
  • Low Dropout Voltage: The low dropout voltage of typically 100mV at 50mA load ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices.
  • Low Quiescent Current: The device features a low quiescent current of 100μA (typical), which is beneficial for portable applications where power conservation is crucial.
  • Current & Thermal Limiting: It includes built-in current limiting and thermal overload protection to safeguard the regulator and the load from adverse conditions.
  • Noise Reduction: The ADP3300ARTZ-5REEL7 offers low output noise, which can be further reduced with an external bypass capacitor, making it suitable for noise-sensitive applications such as RF or precision instrumentation.
  • Package Type: Supplied in a small SOT-23 package, it is designed for surface-mount technology, allowing for efficient use of PCB space.

Applications

The ADP3300ARTZ-5REEL7 is versatile and can be used in a wide range of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microprocessor/ microcontroller or DSP supply
  • Data cards and modems
  • Consumer electronics
  • Medical devices

This voltage regulator from Analog Devices Inc. provides a reliable and efficient power management solution for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7825 $52.6075
26+ $3.9241 $102.0266
40+ $3.8015 $152.0600
55+ $3.6789 $202.3395
71+ $3.5563 $252.4973
95+ $3.1884 $302.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,640 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess