EN
  • EN
  • DE

ADP3303AARU-REEL

Part No ADP3303AARU-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description High Accuracy anyCAP™ Adjustable 200 mA Low Dropout Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141290-ADP3303AARU-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3303AARU-REEL CAD Model

Description

The ADP3303AARU-REEL from Analog Devices Inc. is a state-of-the-art high-accuracy voltage regulator designed to meet the stringent requirements of precision voltage applications. This component is part of a family of micropower, low dropout (LDO) linear regulators that operate from a 2.4 V to 8.0 V input range and deliver a load current up to 200 mA.

This particular model is offered in a robust surface-mount package and is part of a reel, making it ideal for automated manufacturing processes. The ADP3303AARU-REEL boasts an impressive accuracy of ±0.8% at room temperature and ±1.4% over temperature, voltage, and load conditions. This precision is essential for sensitive electronic applications where voltage stability is crucial.

With its low dropout performance, the ADP3303AARU-REEL provides an efficient solution for systems where the difference between the input voltage and the output voltage is minimal, thereby reducing power loss and improving overall system efficiency. The regulator also features a low quiescent current of 170 μA (typical), which is beneficial for battery-powered devices as it extends the battery life.

The device includes several protective features such as overcurrent protection, thermal overload protection, and a shutdown feature that enables the output to be turned off, thus reducing the quiescent current to less than 1 μA. These features ensure the longevity and reliability of both the regulator and the system it is used within.

The ADP3303AARU-REEL is versatile and can be used in a wide range of applications, including battery-powered devices, portable and laptop computers, handheld instrumentation, and data acquisition systems. Its superior performance and robust package make it an excellent choice for designers looking for a reliable and high-quality voltage regulation solution.

For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or consult the product datasheet for the ADP3303AARU-REEL.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess