EN
  • EN
  • DE

ADP3307ART-2.75-RL

Part No ADP3307ART-2.75-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.75V 100MA SOT23-6  /  Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 2.75V
Voltage Dropout (Max) 0.22V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 300 µA
Current - Supply (Max) 2 mA
Control Features Error Flag, Noise Reduction, Shutdown
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number ADP3307
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADP3307ART-2.75-RL,2156-ADP3307ART-2.75-RL,ADP3307ART-2.75RL
Standard Package 10,000
Win Source Part Number 980735-ADP3307ART-2.75-RL
Ultra Librarian 3D Model Ultra Librarian ADP3307ART-2.75-RL CAD Model

Description

The ADP3307ART-2.75-RL is a high-precision, low-dropout voltage regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is specifically engineered to deliver a fixed output voltage of 2.75V with an impressive accuracy of ±0.8% at room temperature and ±1.8% over temperature, load, and line variations. This level of precision makes the ADP3307ART-2.75-RL an ideal choice for sensitive electronic applications requiring a stable power supply.

Housed in a compact SOT-23 package, the ADP3307ART-2.75-RL is suitable for space-constrained designs, offering a space-saving solution without compromising performance. With a low dropout voltage of just 190mV (typical) at a 50mA load, this regulator ensures efficient operation even when the input voltage is close to the output voltage, thus enhancing the battery life of portable devices.

The device features a low quiescent current of only 100μA (typical), which further reduces power consumption when the device is in idle mode, making it an excellent choice for battery-powered devices. Additionally, the ADP3307ART-2.75-RL supports a wide input voltage range from 3.6V to 12V, providing flexibility in various power supply configurations.

Other notable features of the ADP3307ART-2.75-RL include thermal overload protection and short-circuit protection, which safeguard the device and the system it powers from potential damage due to excessive heat or current. The regulator also offers a low noise performance, making it suitable for RF and precision analog circuits that require a clean power supply.

In summary, the ADP3307ART-2.75-RL from Analog Devices Inc. is a highly reliable and efficient voltage regulator that offers precision, low dropout, and low power consumption. Its robust protection features and compact size make it an excellent choice for a wide range of applications, including portable electronics, wireless communication devices, and other critical power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess