EN
  • EN
  • DE

ADP5024ACPZ-R2

Part No ADP5024ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BCK/LINEAR 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 3
Frequency - Switching 3MHz
Voltage/Current - Output 1 0.8 V to 3.8 V, 1.2A
Voltage/Current - Output 2 0.8 V to 3.8 V, 1.2A
Voltage/Current - Output 3 0.8 V to 5.2 V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 1015167-ADP5024ACPZ-R2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP5024ACPZ-R2 CAD Model

Description

Product Overview: ADP5024ACPZ-R2 by Analog Devices Inc.

The ADP5024ACPZ-R2 from Analog Devices Inc. is a highly integrated power management solution designed to cater to the needs of space-constrained applications. This power management IC (PMIC) combines two high-performance buck regulators and two low dropout (LDO) regulators in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that measures just 4mm x 4mm. This configuration makes it an excellent choice for powering a wide range of devices, including portable and battery-powered equipment, where efficiency and board space are critical considerations.

The buck regulators in the ADP5024ACPZ-R2 are capable of delivering up to 1.2A and 1.5A of continuous output current, respectively, and are optimized for high efficiency across various load conditions. They feature a wide input voltage range of 2.3V to 5.5V, making them versatile for various applications. The switching frequency of the buck regulators is programmable and can be set between 1MHz and 2.5MHz, allowing designers to balance efficiency and component size.

Complementing the buck regulators, the two LDOs provide additional power rails with lower noise and ripple, which is essential for sensitive analog and RF circuitry. These LDOs can deliver up to 300mA of output current each and have a low quiescent current, further enhancing the overall power efficiency of the system.

The ADP5024ACPZ-R2 also boasts a range of features to ensure reliable operation, including under-voltage lockout, over-current protection, and thermal shutdown. Furthermore, the device supports a power-saving mode that reduces power consumption during light load conditions, extending battery life in portable applications.

With its combination of high integration, flexible power options, and compact size, the ADP5024ACPZ-R2 is an ideal choice for designers looking to optimize their power management solutions in terms of both performance and space. Whether it's for mobile phones, portable media players, digital cameras, or other compact electronic devices, this PMIC from Analog Devices Inc. provides a robust and efficient power management platform.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3890 $61.4460
33+ $3.6013 $118.8429
50+ $3.4893 $174.4650
69+ $3.3761 $232.9509
89+ $3.2640 $290.4960
119+ $2.9268 $348.2892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,180 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess